Whirlpool logo

Whirlpool ART471 fridge-freezer Built-in 266 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49076
Info modified on:
26 Feb 2021, 15:59:49
Long product name Whirlpool ART471 fridge-freezer Built-in 266 L White:

ART 471/A+

Whirlpool ART471 fridge-freezer Built-in 266 L White:

70/30 built-in combi fridge-freezer with fast freeze compartment, reversible door and A+ energy rating.

Short summary description Whirlpool ART471 fridge-freezer Built-in 266 L White:

Whirlpool ART471, 266 L, 37 dB, 6 kg/24h, White

Long summary description Whirlpool ART471 fridge-freezer Built-in 266 L White:

Whirlpool ART471. Total net capacity: 266 L. Door hinge: Right. Noise level: 37 dB. Fridge net capacity: 201 L, Fridge interior light. Freezer net capacity: 65 L, Freezing capacity: 6 kg/24h. Annual energy consumption: 274 kWh. Product colour: White

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.