location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool 856445101110 Built-in 264 L F White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
856445101110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991607040 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437040849
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 12:12:08
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool 859991607040 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool 856445101110 Built-in 264 L F White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in 264 L
  • - 201 L LED Fridge interior light
  • - 63 L Bottom-placed 4* 9 kg/24h
  • - F 270 kWh C 38 dB
More>>>
Short summary description Whirlpool 856445101110 Built-in 264 L F White:
This short summary of the Whirlpool 856445101110 Built-in 264 L F White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool 856445101110, 264 L, SN-T, 38 dB, 9 kg/24h, F, White

Long summary description Whirlpool 856445101110 Built-in 264 L F White:
This is an auto-generated long summary of Whirlpool 856445101110 Built-in 264 L F White based on the first three specs of the first five spec groups.

Whirlpool 856445101110. Total net capacity: 264 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 201 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 63 L, Freezing capacity: 9 kg/24h. Energy efficiency class: F, Annual energy consumption: 270 kWh. Product colour: White

Design
Appliance placement *
Built-in
Product colour *
White
Custom panel-ready
No
Door hinge
Right
Shelves material
Tempered glass
Performance
Total net capacity *
264 L
Total gross capacity
284 L
Climate class *
SN-T
Noise emission class *
C
Noise level *
38 dB
Fridge
Fridge net capacity *
201 L
Fridge gross capacity
204 L
Fridge interior light
Yes
Lamp type
LED
Automatic defrost (fridge)
Yes
Fridge number of shelves/baskets *
4
Number of vegetable drawers *
1
Anti-bacterial coating
No
Super Cool function *
No
Freezer
Freezer position *
Bottom-placed
Freezer net capacity *
63 L
Freezer gross capacity
78 L
Freezing capacity *
9 kg/24h
Freezer
Storage time during power failure *
16 h
Star rating *
4*
Automatic defrost (freezer)
Yes
Freezer number of shelves/baskets *
3
Fast freeze function *
Yes
Ergonomics
Door open alarm
Yes
Adjustable feet
No
Castor wheels
No
Cord length
2.45 m
Power
Energy efficiency scale
A to G
Energy efficiency class *
F
Annual energy consumption *
270 kWh
Connected load
160 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
16 A
Weight & dimensions
Width *
540 mm
Depth *
545 mm
Height *
1770 mm
Weight *
58 kg
Packaging data
Package width
590 mm
Package depth
600 mm
Package height
1830 mm
Package weight
62.5 kg