Whirlpool logo

Whirlpool ARG 955/3 fridge Built-in 181 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113673
Info modified on:
26 Feb 2021, 15:55:36
Short summary description Whirlpool ARG 955/3 fridge Built-in 181 L White:

Whirlpool ARG 955/3, 181 L, 35 dB, White

Long summary description Whirlpool ARG 955/3 fridge Built-in 181 L White:

Whirlpool ARG 955/3. Fridge net capacity: 181 L, Noise level: 35 dB. Door hinge: Right. Annual energy consumption: 157 kWh. Weight: 38 kg. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.