Whirlpool logo

Whirlpool Refrigerator ARC 8008/IX Freestanding 303 L Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58372
Info modified on:
21 Jan 2020, 15:57:49
Short summary description Whirlpool Refrigerator ARC 8008/IX Freestanding 303 L Silver:

Whirlpool Refrigerator ARC 8008/IX, 303 L, 44 dB, Silver

Long summary description Whirlpool Refrigerator ARC 8008/IX Freestanding 303 L Silver:

Whirlpool Refrigerator ARC 8008/IX. Total net capacity: 303 L, Noise level: 44 dB. Fridge net capacity: 224 L. Freezer net capacity: 79 L. Annual energy consumption: 365 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.