Whirlpool logo

Whirlpool Refrigerator ARC 2283 Freestanding 265 L White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60112
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Whirlpool Refrigerator ARC 2283 Freestanding 265 L White:

Whirlpool Refrigerator ARC 2283, 265 L, 40 dB, White

Long summary description Whirlpool Refrigerator ARC 2283 Freestanding 265 L White:

Whirlpool Refrigerator ARC 2283. Total net capacity: 265 L, Noise level: 40 dB. Fridge net capacity: 211 L. Freezer net capacity: 54 L. Annual energy consumption: 303 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.