Whirlpool logo

Whirlpool Tafelmodel ARC 104 combi-fridge Freestanding 118 L White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20862
Info modified on:
27 May 2024, 12:05:31
Short summary description Whirlpool Tafelmodel ARC 104 combi-fridge Freestanding 118 L White:

Whirlpool Tafelmodel ARC 104, 118 L, Freestanding, 39 dB, N-ST, 2 kg/24h, White

Long summary description Whirlpool Tafelmodel ARC 104 combi-fridge Freestanding 118 L White:

Whirlpool Tafelmodel ARC 104. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 118 L, Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 103 L, Fridge gross capacity: 106 L. Freezer position: Top-placed, Freezer net capacity: 15 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 175 kWh, Connected load: 88 W, Energy usage: 0.6 kWh/24h

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.