location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AMW 735/MR Built-in 31 L 1000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AMW 735/MR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AMW735/MR
Category:
Oven that uses microwaves to cook or heat food.
Microwaves Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18901
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:43:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool AMW 735/MR Built-in 31 L 1000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in 31 L 1000 W
  • - 800 W
  • - Defrost function Reheat function
  • - 32.5 cm
  • - Child lock
  • - Number of power levels: 8
Long product name Whirlpool AMW 735/MR Built-in 31 L 1000 W :
The long product name of Whirlpool AMW 735/MR Built-in 31 L 1000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMW 735/MR, specchio, 31 l, 1000 W, grill
More>>>
Whirlpool AMW 735/MR Built-in 31 L 1000 W:
The official description of Whirlpool AMW 735/MR Built-in 31 L 1000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Funzione Crisp®
Con la funzione Crisp® ogni piatto risulta perfetto e dorato sia sopra che sotto: dalle torte salate alla pizza, dagli arrosti con patatine alle crostate di frutta.
Funzione Jet Defrost
Bastano due minuti per scongelare uniformemente 500 grammi di carne.
Sistema 3D
L'unico sistema che garantisce una distribuzione tridimensionale della microonde all'interno della cavità del forno per raggiungere il cibo in ogni sua parte, garantendo uniformità di scongelamento, riscaldamento e cottura.
Funzione Jet Start
E' la soluzione ideale per riscaldare una tazzina di caffé o latte semplicemente premendo un tasto che imposta automaticamente la massima potenza per 30 secondi.
Funzione Grill
È la funzione che permette di grigliare e gratinare la superficie dei cibi sfruttando il grill al quarzo posto nella parte superiore della cavità del forno, per ottenere ottimi arrosti di carne e squisite grigliate di pesce.

Short summary description Whirlpool AMW 735/MR Built-in 31 L 1000 W:
This short summary of the Whirlpool AMW 735/MR Built-in 31 L 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AMW 735/MR, Built-in, 31 L, 1000 W

Long summary description Whirlpool AMW 735/MR Built-in 31 L 1000 W:
This is an auto-generated long summary of Whirlpool AMW 735/MR Built-in 31 L 1000 W based on the first three specs of the first five spec groups.

Whirlpool AMW 735/MR. Appliance placement: Built-in, Interior capacity: 31 L, Microwave power: 1000 W

Features
Appliance placement *
Built-in
Interior capacity *
31 L
Microwave power *
1000 W
Grill power
800 W
Number of power levels
8
Turntable size
32.5 cm
Child lock
Yes
Cooking functions & programs
Defrost function
Yes
Reheat function
Yes
Power
Connected load *
2300 W
Other features
Power requirements
230 V, 50 Hz
Dimensions (WxDxH)
595 x 514 x 385 mm