location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKT 619/IX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKT619IX
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Built-in
  • - 4 zone(s) Gas
  • - Electronic ignition
Long product name Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s) :
The long product name of Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AKT 619, stainless steel, gas, 4 burners, 3700 W max
More>>>
Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s):
The official description of Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Origami hobs and accessories
High tech burners and sophisticated accessories give you a professional chef's control and freedom to explore dishes from all over the world.

Cooking flexibility
3 different burner sizes provide maximum flexibility when cooking.

Easy Clean
One piece easy clean top plate and control panel.

Wok Cooking
This hob is perfect for Stir Fries and all fast cooking requirements.

Ignition System
Push and Turn integrated ignition system for maximum ease of use.

Short summary description Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s):
This short summary of the Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AKT 619/IX, Stainless steel, Built-in, Gas, 4 zone(s), 3700 W, 230 V

Long summary description Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s):
This is an auto-generated long summary of Whirlpool AKT 619/IX Stainless steel Built-in Gas 4 zone(s) based on the first three specs of the first five spec groups.

Whirlpool AKT 619/IX. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Power: 3700 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 590 mm, Depth: 510 mm, Height: 45 mm

Design
Product colour *
Stainless steel
Appliance placement *
Built-in
Hob type *
Gas
Number of cooking zones *
4 zone(s)
Ergonomics
Electronic ignition
Yes
Power
Power
3700 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
590 mm
Depth
510 mm
Height
45 mm