location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKR 550 MR Wall-mounted Black 660 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKR 550 MR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKR550/MR
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool AKR 550 MR Wall-mounted Black 660 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 552 mm Black
  • - 660 m³/h Ducted/Recirculating
  • - Number of filters: 1 Aluminium
  • - Number of speeds: 3 64 dB
  • - 2 bulb(s) Halogen 20 W
More>>>
Short summary description Whirlpool AKR 550 MR Wall-mounted Black 660 m³/h:
This short summary of the Whirlpool AKR 550 MR Wall-mounted Black 660 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AKR 550 MR, 660 m³/h, Ducted/Recirculating, 64 dB, 416 m³/h, Wall-mounted, Black

Long summary description Whirlpool AKR 550 MR Wall-mounted Black 660 m³/h:
This is an auto-generated long summary of Whirlpool AKR 550 MR Wall-mounted Black 660 m³/h based on the first three specs of the first five spec groups.

Whirlpool AKR 550 MR. Maximum extraction power: 660 m³/h, Type of extraction: Ducted/Recirculating, Noise level: 64 dB. Type: Wall-mounted, Product colour: Black. Grease filter type: Aluminium, Number of filters: 1 pc(s). Bulb power: 20 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Connected load: 290 W, Motor power: 250 W, Current: 1.2 A

Performance
Maximum extraction power *
660 m³/h
Type of extraction *
Ducted/Recirculating
Maximum recirculating power
416 m³/h
Number of speeds *
3
Noise level *
64 dB
Design
Type *
Wall-mounted
Product colour *
Black
Built-in display *
No
Number of motors
1
Filtering
Grease filter type *
Aluminium
Number of filters
1 pc(s)
Removable filter
Yes
Washable filter
Yes
Lighting
Bulb power
20 W
Number of bulbs
2 bulb(s)
Lighting
Bulb type
Halogen
Power
Connected load
290 W
Motor power
250 W
Current
1.2 A
Weight & dimensions
Width *
552 mm
Depth
330 mm
Height
517 mm
Weight
21.3 kg
Packaging data
Package width
717 mm
Package depth
655 mm
Package height
535 mm
Package weight
26.7 kg
Other features
Power requirements
220 - 240 V, 50 Hz
Filter
GFA