location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKR 968 IX cooker hood Wall-mounted Stainless steel 630 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKR 968 IX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKR 968 IX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437945212
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Whirlpool AKR 968 IX user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool AKR 968 IX cooker hood Wall-mounted Stainless steel 630 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 775 mm Stainless steel
  • - 630 m³/h Ducted/Recirculating
  • - Number of filters: 1 Metal
  • - Number of speeds: 3
  • - 2 bulb(s) Halogen 40 W
More>>>
Short summary description Whirlpool AKR 968 IX cooker hood Wall-mounted Stainless steel 630 m³/h:
This short summary of the Whirlpool AKR 968 IX cooker hood Wall-mounted Stainless steel 630 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AKR 968 IX, 630 m³/h, Ducted/Recirculating, Wall-mounted, Stainless steel, Buttons, Metal

Long summary description Whirlpool AKR 968 IX cooker hood Wall-mounted Stainless steel 630 m³/h:
This is an auto-generated long summary of Whirlpool AKR 968 IX cooker hood Wall-mounted Stainless steel 630 m³/h based on the first three specs of the first five spec groups.

Whirlpool AKR 968 IX. Maximum extraction power: 630 m³/h, Type of extraction: Ducted/Recirculating. Type: Wall-mounted, Product colour: Stainless steel, Control type: Buttons. Grease filter type: Metal, Number of filters: 1 pc(s). Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Motor power: 250 W

Performance
Maximum extraction power *
630 m³/h
Type of extraction *
Ducted/Recirculating
Number of speeds *
3
Design
Type *
Wall-mounted
Product colour *
Stainless steel
Control type
Buttons
Number of motors
1
Filtering
Grease filter type *
Metal
Number of filters
1 pc(s)
Lighting
Bulb power
40 W
Lighting
Number of bulbs
2 bulb(s)
Bulb type
Halogen
Power
Motor power
250 W
Weight & dimensions
Width *
775 mm
Depth
765 mm
Height
665 mm
Weight
21.3 kg
Packaging data
Package weight
28.3 kg
Other features
Power requirements
220 - 240 V, 50 Hz