location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKP109/IX/01 55 L Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKP109/IX/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKP109/IX
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19367
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 08:27:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Whirlpool AKP109/IX/01 55 L Grey:
This short summary of the Whirlpool AKP109/IX/01 55 L Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AKP109/IX/01, 55 L, 1 shelves, Grey, Rotary, Mechanical, 50 Hz

Long summary description Whirlpool AKP109/IX/01 55 L Grey:
This is an auto-generated long summary of Whirlpool AKP109/IX/01 55 L Grey based on the first three specs of the first five spec groups.

Whirlpool AKP109/IX/01. Total oven(s) interior capacity: 55 L, Number of shelves: 1 shelves. Product colour: Grey, Control type: Rotary. Timer type: Mechanical. AC input frequency: 50 Hz, Power: 2500 W. Width: 595 mm, Depth: 564 mm, Height: 595 mm

Oven
Number of ovens *
1
Total oven(s) interior capacity *
55 L
Number of shelves
1 shelves
Design
Product colour *
Grey
Control type *
Rotary
Ergonomics
Timer type
Mechanical
Delayed start timer
Yes
Performance
Adjustable thermostat
Yes
Power
AC input frequency
50 Hz
Power
Power
2500 W
Lighting
Interior light
Yes
Weight & dimensions
Width
595 mm
Depth
564 mm
Height
595 mm
Weight
3.5 kg
Interior dimensions (W x D x H)
600 x 560 x 550 mm
Packaging data
Package weight
3.8 kg
Other features
Energy consumption
0.99 kWh