location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKP 539/NB oven 65 L 2500 W A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKP 539/NB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKP 539/NB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437936586
Category:
Enclosed compartment, usually part of a cooker, for cooking and heating food.
Ovens Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2022 10:33:22
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool AKP 539/NB oven 65 L 2500 W A Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Electric 2500 W 65 L Black
  • - Convection cooking Grill Oven defrost function
  • - Control type: Rotary
  • - Energy efficiency class: A
Long product name Whirlpool AKP 539/NB oven 65 L 2500 W A Black :
The long product name of Whirlpool AKP 539/NB oven 65 L 2500 W A Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Forno elettrico. Classe efficienza energetica A. Capacità forno 56 litri Programmatore cottura. Termostato forno. Grill elettrico. Luce forno. Larghezza 63 cm . Altezza 59.5 cm.
More>>>
Short summary description Whirlpool AKP 539/NB oven 65 L 2500 W A Black:
This short summary of the Whirlpool AKP 539/NB oven 65 L 2500 W A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AKP 539/NB, Medium, Electric, 65 L, 2500 W, 65 L, 1 shelves

Long summary description Whirlpool AKP 539/NB oven 65 L 2500 W A Black:
This is an auto-generated long summary of Whirlpool AKP 539/NB oven 65 L 2500 W A Black based on the first three specs of the first five spec groups.

Whirlpool AKP 539/NB. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 65 L. Appliance placement: Built-in, Product colour: Black, Control type: Rotary. LED indicators: Power. Energy efficiency class: A, Energy consumption (conventional): 0.85 kWh, Energy consumption (forced convection): 0.85 kWh. Width: 595 mm, Depth: 564 mm, Height: 595 mm

Oven
Number of ovens *
1
Oven size *
Medium
Oven type *
Electric
Total oven(s) interior capacity *
65 L
Total oven power *
2500 W
Oven net capacity *
65 L
Grill *
Yes
Convection cooking *
Yes
Conventional cooking
Yes
Oven defrost function *
Yes
Reheat function *
Yes
Number of shelves
1 shelves
Design
Appliance placement *
Built-in
Product colour *
Black
Control type *
Rotary
Control position
Front
Built-in display *
No
Door hinge
down
Cord length
0.9 m
Ergonomics
LED indicators
Power
On/off switch
Yes
Power
Energy efficiency class *
A
Connected load
2500 W
Current
16 A
Energy consumption (conventional) *
0.85 kWh
Energy consumption (forced convection) *
0.85 kWh
Weight & dimensions
Width
595 mm
Depth
564 mm
Height
595 mm
Weight
34 kg
Packaging data
Package width
630 mm
Package depth
650 mm
Package height
690 mm
Package weight
36 kg