Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKM 376/IX built-in Gas Stainless steel

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKM 376/IX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKM376IX
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6420
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 17 Nov 2017 11:56:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Whirlpool AKM 376/IX built-in Gas Stainless steel :
The short editorial description of Whirlpool AKM 376/IX built-in Gas Stainless steel

AKM 376/IX, inox, gas, 5 fuochi
More>>>

Whirlpool AKM 376/IX built-in Gas Stainless steel:
The official marketing text of Whirlpool AKM 376/IX built-in Gas Stainless steel as supplied by the manufacturer
Valvole di sicurezza
Ad attivazione rapida, interviene se la fiamma si spegne accidentalmente interrompendo l'erogazione del gas.

Accensione Integrata
Una candelina integrata nel bruciatore permette una facile ed immediata accensione.
Short summary description Whirlpool AKM 376/IX built-in Gas Stainless steel:
This short summary of the Whirlpool AKM 376/IX built-in Gas Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.
Whirlpool AKM 376/IX, Built-in, Gas, Stainless steel, 680 mm, 500 mm, 41 mm
Long summary description Whirlpool AKM 376/IX built-in Gas Stainless steel :

Whirlpool AKM 376/IX. Case design: Built-in, Hob type: Gas, Colour of product: Stainless steel. Width: 680 mm, Depth: 500 mm, Height: 41 mm

This is an auto-generated long summary of Whirlpool AKM 376/IX built-in Gas Stainless steel based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Built-in
Hob type *
A hob (burner on top of cooker) can be gas, induction, ceramic etc.
Gas
Number of burners/cooking zones *
The quantity of burners, which are the parts of a cooker that emit flames.
5
Colour of product *
The colour e.g. red, blue, green, black, white.
Stainless steel
Ergonomics
Electronic ignition
Yes
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
AC input frequency
50
Weight & dimensions
Width *
The measurement or extent of something from side to side.
680 mm
Depth *
The distance from the front to the back of something.
500 mm
Height *
The measurement of the product from head to foot or from base to top.
41 mm
X