location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AKM 332 White Built-in Sealed plate 4 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKM 332
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKM332WH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437332005
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Nov 2021 19:37:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool AKM 332 White Built-in Sealed plate 4 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Built-in
  • - 4 zone(s) Enamelled Sealed plate
  • - Control type: Rotary
More>>>
Short summary description Whirlpool AKM 332 White Built-in Sealed plate 4 zone(s):
This short summary of the Whirlpool AKM 332 White Built-in Sealed plate 4 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AKM 332, White, Built-in, Sealed plate, Enamelled, 4 zone(s), 4 zone(s)

Long summary description Whirlpool AKM 332 White Built-in Sealed plate 4 zone(s):
This is an auto-generated long summary of Whirlpool AKM 332 White Built-in Sealed plate 4 zone(s) based on the first three specs of the first five spec groups.

Whirlpool AKM 332. Product colour: White, Appliance placement: Built-in, Hob type: Sealed plate. Simmer cooking zone: 1000 W, Regular cooking zone: 1000 W, Large cooking zone: 2000 W. Control type: Rotary, Control position: Top right. Connected load (electric): 6000 W, AC input voltage: 220-230 V, AC input frequency: 50 Hz. Width: 580 mm, Depth: 510 mm, Height: 11 mm

Design
Number of electric cooking zones *
4 zone(s)
Cooking zone 1 type
Large
Cooking zone 1 shape
Round
Cooking zone 1 position
Left front
Cooking zone 1 power source
Electric
Cooking zone 1 diameter
180 mm
Cooking zone 1 power
1500 W
Cooking zone 2 type
Regular
Cooking zone 2 shape
Round
Cooking zone 2 position
Left rear
Cooking zone 2 power source
Electric
Cooking zone 2 diameter
145 mm
Cooking zone 2 power
1000 W
Cooking zone 3 type
Large
Cooking zone 3 shape
Round
Cooking zone 3 position
Right rear
Cooking zone 3 power source
Electric
Cooking zone 3 diameter
180 mm
Cooking zone 3 power
2000 W
Cooking zone 4 type
Regular
Cooking zone 4 shape
Round
Cooking zone 4 position
Right front
Cooking zone 4 power source
Electric
Cooking zone 4 diameter
145 mm
Cooking zone 4 power
1000 W
Simmer cooking zone diameter
14.5 cm
Regular cooking zone diameter
14.5 cm
Large cooking zone diameter
18 cm
Extra large high-speed cooking zone diameter
18 cm
Design
Number of simultaneously used cooking zones
4
Product colour *
White
Appliance placement *
Built-in
Hob type *
Sealed plate
Top surface type *
Enamelled
Number of cooking zones *
4 zone(s)
Performance
Simmer cooking zone
1000 W
Regular cooking zone
1000 W
Large cooking zone
2000 W
Extra large high-speed cooking zone
2000 W
Ergonomics
Control type *
Rotary
Control position *
Top right
Built-in display *
No
Timer
No
Easy to clean
Yes
Power
Connected load (electric) *
6000 W
AC input voltage
220-230 V
AC input frequency
50 Hz
Weight & dimensions
Width
580 mm
Depth
510 mm
Height
11 mm
Installation compartment width
56 cm
Installation compartment depth
49 cm
Installation compartment depth (min)
3 cm