Whirlpool logo

Whirlpool Freezer AFG 8164/1/IX Upright freezer Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33835
Info modified on:
22 Feb 2023, 14:59:39
Short summary description Whirlpool Freezer AFG 8164/1/IX Upright freezer Silver:

Whirlpool Freezer AFG 8164/1/IX, 24 kg/24h, 41 dB, Silver

Long summary description Whirlpool Freezer AFG 8164/1/IX Upright freezer Silver:

Whirlpool Freezer AFG 8164/1/IX. Freezing capacity: 24 kg/24h, Noise level: 41 dB. Annual energy consumption: 237 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.