Whirlpool logo

Whirlpool ADP Luna Wasdroger Freestanding 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26299
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool ADP Luna Wasdroger Freestanding 12 place settings:

Whirlpool ADP Luna Wasdroger, Freestanding, White, 12 place settings, 54 dB, 170 min, 16 L

Long summary description Whirlpool ADP Luna Wasdroger Freestanding 12 place settings:

Whirlpool ADP Luna Wasdroger. Appliance placement: Freestanding, Door colour: White. Number of place settings: 12 place settings, Noise level: 54 dB, Cycle time: 170 min. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2200 W. Width: 597 mm, Depth: 596 mm, Height: 850 mm. Drying class: A, Washing class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.