location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ADP1831 IX Undercounter 12 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ADP1831 IX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADP1831IX
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 14:48:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool ADP1831 IX Undercounter 12 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Undercounter
  • - 12 place settings
  • - 47 dB
  • - 9 h Delayed start timer
More>>>
Short summary description Whirlpool ADP1831 IX Undercounter 12 place settings:
This short summary of the Whirlpool ADP1831 IX Undercounter 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool ADP1831 IX, Undercounter, Stainless steel, Stainless steel, 12 place settings, 47 dB, 160 min

Long summary description Whirlpool ADP1831 IX Undercounter 12 place settings:
This is an auto-generated long summary of Whirlpool ADP1831 IX Undercounter 12 place settings based on the first three specs of the first five spec groups.

Whirlpool ADP1831 IX. Appliance placement: Undercounter, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 47 dB, Cycle time: 160 min. Water consumption per cycle: 14 L, Energy consumption per cycle: 1.05 kWh. Width: 597 mm, Depth: 596 mm, Height: 820 mm. Drying class: A, Washing class: A

Design
Appliance placement *
Undercounter
Door colour *
Stainless steel
Control panel colour
Stainless steel
Performance
Noise level *
47 dB
Drying system
Static
Number of place settings *
12 place settings
Number of washing programs *
6
Cycle time *
160 min
Delayed start timer
Yes
Delay start (max)
9 h
Power
Energy consumption per cycle
1.05 kWh
Water consumption per cycle *
14 L
Weight & dimensions
Depth
596 mm
Height
820 mm
Weight
58 kg
Depth with door open
117 cm
Width *
597 mm
Other features
Washing class
A
Drying class
A