Whirlpool logo

Whirlpool ADG 9340/1 Fully built-in

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119807
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Whirlpool ADG 9340/1 Fully built-in:

Whirlpool ADG 9340/1, Fully built-in, Stainless steel, 1.5 m, 1.6 m, 48 dB, 160 min

Long summary description Whirlpool ADG 9340/1 Fully built-in:

Whirlpool ADG 9340/1. Appliance placement: Fully built-in, Control panel colour: Stainless steel, Cord length: 1.5 m. Noise level: 48 dB, Cycle time: 160 min. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh, Connected load: 2200 W. Width: 597 mm, Depth: 570 mm, Height: 820 mm. Drying class: B, Washing class: A

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.