Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Fully built-in
- - 12 place settings
- - 48 dB
- - AquaStop function
More>>>
Short summary description Whirlpool ADG9340/3 dishwasher Fully built-in 12 place settings:
This short summary of the Whirlpool ADG9340/3 dishwasher Fully built-in 12 place settings data-sheet is auto-generated and uses the product title and the first six key specs.
Whirlpool ADG9340/3, Fully built-in, Stainless steel, 12 place settings, 48 dB, 16 L, 1.05 kWh
Long summary description Whirlpool ADG9340/3 dishwasher Fully built-in 12 place settings:
This is an auto-generated long summary of Whirlpool ADG9340/3 dishwasher Fully built-in 12 place settings based on the first three specs of the first five spec groups.
Whirlpool ADG9340/3. Appliance placement: Fully built-in, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 48 dB. Water consumption per cycle: 16 L, Energy consumption per cycle: 1.05 kWh. Width: 554 mm, Depth: 555 mm, Height: 820 mm. Drying class: B