Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool ACM 712/IX Built-in Zone induction hob Black hob

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACM 712/IX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACM 712/IX show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8003437818264
Category
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
hobs
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 17126
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 19 Jan 2018 03:25:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure (0,4MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User manual (1,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Whirlpool ACM 712/IX Built-in Zone induction hob Black hob :
The short editorial description of Whirlpool ACM 712/IX Built-in Zone induction hob Black hob

Induction, Glass-Ceramic, 2 zones, 3000W, 230V/50Hz, 52 x 288 x 510mm, 5.6kg, Black
More>>>

Whirlpool ACM 712/IX Built-in Zone induction hob Black hob:
The official marketing text of Whirlpool ACM 712/IX Built-in Zone induction hob Black hob as supplied by the manufacturer
Touch Control
The hob reacts to a simple touch of the finger for ease of use, and it's also very easy to clean.

Booster Option
To boost the heat of the zone to reduce heating time
Short summary description Whirlpool ACM 712/IX Built-in Zone induction hob Black hob:
This short summary of the Whirlpool ACM 712/IX Built-in Zone induction hob Black hob data-sheet is auto-generated and uses the product title and the first six key specs.
Whirlpool ACM 712/IX, Built-in, Zone induction hob, Glass-ceramic, Black, 1200 W, Round
Long summary description Whirlpool ACM 712/IX Built-in Zone induction hob Black hob :

Whirlpool ACM 712/IX. Case design: Built-in, Hob type: Zone induction hob, Top surface type: Glass-ceramic. Control type: Touch, Timer type: Digital, Control position: Top front. Connected load (electric): 3000 W, Current: 0.2 A. Width: 288 mm, Depth: 510 mm, Height: 52 mm

This is an auto-generated long summary of Whirlpool ACM 712/IX Built-in Zone induction hob Black hob based on the first three specs of the first five spec groups.
Design
Case design *
The design of the protective casing for the device.
Built-in
Hob type *
A hob (burner on top of cooker) can be gas, induction, ceramic etc.
Zone induction hob
Top surface type *
Characteristics of the top surface of the device.
Glass-ceramic
Number of burners/cooking zones *
The quantity of burners, which are the parts of a cooker that emit flames.
2
Number of electric cooking zones *
2
Colour of product *
The colour e.g. red, blue, green, black, white.
Black
Built-in display *
A display which is part of the product, so you do not need to attach another display.
Yes
Simmer burner/cooking zone
1200 W
Simmer burner/cooking zone shape
Round
Simmer burner/cooking zone diameter
14.5 cm
Regular burner/cooking zone
A part of a cooker that emits a flame e.g. gas hob.
2200 W
Regular burner/cooking zone shape
Round
Regular burner/cooking zone diameter
21 cm
Performance
Number of power levels
The number of power levels (e.g low, medium, high) that the product has.
9
Boost function
Yes
Number of simultaneously used cooking zones
2
Ergonomics
Control type *
The way in which the device is controlled.
Touch
Ergonomics
Timer
Yes
Timer type
Digital
Control position
Top front
Residual heat indicator
Yes
Cord length
The distance from one end of the cord (cable) to the other.
1.2 m
Child lock
Device that prevents a child from opening a door, or from operating a device.
Yes
Power
Connected load (electric) *
3000 W
Current
0.2 A
On/off switch
The button which is pressed to switch the device on or off.
Yes
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
230
AC input frequency
50
Weight & dimensions
Width *
The measurement or extent of something from side to side.
288 mm
Depth *
The distance from the front to the back of something.
510 mm
Height *
The measurement of the product from head to foot or from base to top.
52 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5.6 kg
Installation compartment width
27.5 cm
Installation compartment depth
49 cm
Installation compartment height
5.2 cm
Package width
The distance from one side of the packaging to the other.
365 mm
Package depth
The distance from the front to the back of the packaging.
575 mm
Package height
The distance from the top to the bottom of the packaging.
160 mm
Package weight
Weight of the packaged product.
6 kg
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
X