location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool WFC 3C26 P X Freestanding 14 place settings

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WFC 3C26 P X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859991001800
Category:
Machine for washing dishes automatically.
Dishwashers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:26:50
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Instructions (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool WFC 3C26 P X Freestanding 14 place settings
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding
  • - 14 place settings
  • - 46 dB
  • - 24 h Delayed start timer
More>>>
Short summary description Whirlpool WFC 3C26 P X Freestanding 14 place settings:
This short summary of the Whirlpool WFC 3C26 P X Freestanding 14 place settings data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool WFC 3C26 P X, Freestanding, Stainless steel, Black, Stainless steel, Buttons, LED, 1.3 m

Long summary description Whirlpool WFC 3C26 P X Freestanding 14 place settings:
This is an auto-generated long summary of Whirlpool WFC 3C26 P X Freestanding 14 place settings based on the first three specs of the first five spec groups.

Whirlpool WFC 3C26 P X. Appliance placement: Freestanding, Door colour: Stainless steel, Control panel colour: Black, Stainless steel. Number of place settings: 14 place settings, Noise level: 46 dB, Temperature (max): 60 °C. Backlight colour: White. Water consumption per cycle: 9 L, Connected load: 1900 W, AC input voltage: 220 - 240 V. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Door colour *
Stainless steel
Control panel colour
Black, Stainless steel
Control type
Buttons
Built-in display *
Yes
Display type
LED
Built-in water softener
Yes
Cord length
1.3 m
Performance
Noise level *
46 dB
Number of place settings *
14 place settings
Number of washing programs *
8
Temperature (max) *
60 °C
Delayed start timer
Yes
Delay start (max)
24 h
Ergonomics
Child lock
No
Adjustable feet
No
Remaining time indication
Yes
LED backlight
Yes
Backlight colour
White
Salt indicator
Yes
Ergonomics
Rinse aid indicator
Yes
Power
Energy efficiency class (old)
A++
Water consumption per cycle *
9 L
Connected load
1900 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Depth
600 mm
Height
850 mm
Weight
47 kg
Width *
600 mm
Packaging data
Package width
650 mm
Package depth
675 mm
Package height
910 mm
Package weight
49 kg
Other features
Drying class
A
Annual energy consumption
265 kWh
Annual water consumption
2520 L