location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool SW6 AM2Q W fridge Freestanding 318 L White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW6 AM2Q W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859990962820
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437202254
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:22:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool SW6 AM2Q W fridge Freestanding 318 L White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Freestanding 318 L
  • - SN-T
  • - Automatic defrost (fridge) Multi-airflow system Super Cool function
  • - Reversible doors
  • - 38 dB
  • - 110 kWh 100 W
More>>>
Short summary description Whirlpool SW6 AM2Q W fridge Freestanding 318 L White:
This short summary of the Whirlpool SW6 AM2Q W fridge Freestanding 318 L White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool SW6 AM2Q W, 318 L, SN-T, 38 dB, White

Long summary description Whirlpool SW6 AM2Q W fridge Freestanding 318 L White:
This is an auto-generated long summary of Whirlpool SW6 AM2Q W fridge Freestanding 318 L White based on the first three specs of the first five spec groups.

Whirlpool SW6 AM2Q W. Fridge net capacity: 318 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 110 kWh. Weight: 58 kg. Product colour: White

Design
Appliance placement *
Freestanding
Product colour *
White
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Fridge number of shelves/baskets *
6
Number of vegetable drawers *
1
Fridge door balconies
4
Egg balcony
No
Bottle rack
No
Anti-bacterial coating
Yes
Shelves material
Tempered glass
Performance
Fridge net capacity *
318 L
Fridge gross capacity
318 L
Climate class *
SN-T
Noise level *
38 dB
No Frost system
No
Automatic defrost (fridge)
Yes
Multi-airflow system *
Yes
Thermostat
Yes
Holiday function
No
Performance
Super Cool function *
Yes
Ergonomics
Fridge interior light
Yes
Lamp type
LED
Cord length
2.45 m
Power
Energy efficiency class (old)
A++
Connected load
100 W
Annual energy consumption *
110 kWh
AC input voltage
220-240 V
AC input frequency
50 Hz
Current
10 A
Weight & dimensions
Width *
595 mm
Depth *
645 mm
Height *
1670 mm
Weight
58 kg
Packaging data
Package width
665 mm
Package depth
705 mm
Package height
1735 mm
Package weight
60 kg