location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool SW8 AM2Q X fridge Freestanding 363 L Grey, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW8 AM2Q X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
859990962100
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437202315
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Fridges Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:39
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool SW8 AM2Q X fridge Freestanding 363 L Grey, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Stainless steel Freestanding 363 L
  • - SN-T
  • - Super Cool function
  • - Reversible doors
  • - 38 dB
  • - 114 kWh 100 W
More>>>
Short summary description Whirlpool SW8 AM2Q X fridge Freestanding 363 L Grey, Stainless steel:
This short summary of the Whirlpool SW8 AM2Q X fridge Freestanding 363 L Grey, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool SW8 AM2Q X, 363 L, SN-T, 38 dB, Grey, Stainless steel

Long summary description Whirlpool SW8 AM2Q X fridge Freestanding 363 L Grey, Stainless steel:
This is an auto-generated long summary of Whirlpool SW8 AM2Q X fridge Freestanding 363 L Grey, Stainless steel based on the first three specs of the first five spec groups.

Whirlpool SW8 AM2Q X. Fridge net capacity: 363 L, Climate class: SN-T, Noise level: 38 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right. Annual energy consumption: 114 kWh. Weight: 62 kg. Product colour: Grey, Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Grey, Stainless steel
Door hinge
Right
Reversible doors
Yes
Built-in display *
No
Fridge number of shelves/baskets *
6
Number of vegetable drawers *
1
Fridge door balconies
5
Egg balcony
No
Shelves material
Tempered glass
Performance
Fridge net capacity *
363 L
Fridge gross capacity
371 L
Climate class *
SN-T
Noise level *
38 dB
No Frost system
No
Super Cool function *
Yes
Ergonomics
Fridge interior light
Yes
Ergonomics
Lamp type
LED
Door open alarm *
No
Adjustable feet
Yes
Cord length
2.45 m
Power
Energy efficiency class (old)
A++
Connected load
100 W
Annual energy consumption *
114 kWh
Current
10 A
Weight & dimensions
Width *
595 mm
Depth *
630 mm
Height *
1875 mm
Weight
62 kg
Packaging data
Package width
640 mm
Package depth
725 mm
Package height
1940 mm
Package weight
64 kg