location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool AXMT 6434/IX Freestanding cooker Combi Black, Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AXMT 6434/IX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
857657329020
Category:
Appliance used for cooking food, typically consisting of an oven, hob, and grill and powered by gas or electricity.
Cookers Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 09:27:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Whirlpool AXMT 6434/IX Freestanding cooker Combi Black, Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding cooker Combi Black, Stainless steel
  • - Built-in display
  • - Number of cooking zones: 4 zone(s)
More>>>
Short summary description Whirlpool AXMT 6434/IX Freestanding cooker Combi Black, Stainless steel:
This short summary of the Whirlpool AXMT 6434/IX Freestanding cooker Combi Black, Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool AXMT 6434/IX, Freestanding cooker, Black, Stainless steel, Rotary, Top front, Combi, 4 zone(s)

Long summary description Whirlpool AXMT 6434/IX Freestanding cooker Combi Black, Stainless steel:
This is an auto-generated long summary of Whirlpool AXMT 6434/IX Freestanding cooker Combi Black, Stainless steel based on the first three specs of the first five spec groups.

Whirlpool AXMT 6434/IX. Product type: Freestanding cooker, Product colour: Black, Stainless steel, Control type: Rotary. Hob type: Combi, Number of cooking zones: 4 zone(s), Gas type: Butane/Propane. Cleaning type: Pyrolytic. Current: 20 A. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Design
Product type *
Freestanding cooker
Product colour *
Black, Stainless steel
Control type *
Rotary
Control position
Top front
Built-in display *
Yes
Hob
Hob type *
Combi
Gas type
Butane/Propane
Number of cooking zones *
4 zone(s)
Number of gas cooking zones
3 zone(s)
Number of electric cooking zones
1 zone(s)
Oven
Number of ovens *
1
Conventional cooking
Yes
Oven
Self-cleaning
Yes
Cleaning type
Pyrolytic
Ergonomics
Adjustable feet
Yes
Power
Current
20 A
Weight & dimensions
Width *
600 mm
Depth
600 mm
Height
850 mm
Packaging data
Package width
660 mm
Package depth
680 mm
Package height
950 mm
Package weight
63 kg