Whirlpool logo

Whirlpool Side By Side 20RI-D4 side-by-side refrigerator Freestanding 473 L Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44545
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Whirlpool Side By Side 20RI-D4 side-by-side refrigerator Freestanding 473 L Silver:

Whirlpool Side By Side 20RI-D4, Freestanding, Silver, LCD, 473 L, 45 dB, 540 L

Long summary description Whirlpool Side By Side 20RI-D4 side-by-side refrigerator Freestanding 473 L Silver:

Whirlpool Side By Side 20RI-D4. Appliance placement: Freestanding, Product colour: Silver, Built-in display: LCD. Total net capacity: 473 L, Noise level: 45 dB, Total gross capacity: 540 L. Fridge net capacity: 325 L, Fridge gross capacity: 334 L. Freezer net capacity: 148 L, Freezing capacity: 12 kg/24h, Freezer gross capacity: 206 L. Width: 902 mm, Depth: 779 mm, Height: 1780 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.