location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Sentinel DX4200 Storage server Desktop Intel Atom® C2338 4 GB 8 TB HDD Windows Storage Server 2012 R2 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sentinel DX4200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBRZD0080KBK-EESN
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital Sentinel DX4200 Storage server Desktop Intel Atom® C2338 4 GB 8 TB HDD Windows Storage Server 2012 R2 Black :
The long product name of Western Digital Sentinel DX4200 Storage server Desktop Intel Atom® C2338 4 GB 8 TB HDD Windows Storage Server 2012 R2 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Bay Desktop, 8TB, Intel Atom C2338 (1.7 GHz, 2-Core), RAM 4 GB ECC, 2 x Gigabit Ethernet RJ-45, 4 x USB 3.0, 1 x VGA, LCD, Windows/Mac
More>>>
Short summary description Western Digital Sentinel DX4200 Storage server Desktop Intel Atom® C2338 4 GB 8 TB HDD Windows Storage Server 2012 R2 Black:
This short summary of the Western Digital Sentinel DX4200 Storage server Desktop Intel Atom® C2338 4 GB 8 TB HDD Windows Storage Server 2012 R2 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Sentinel DX4200, Storage server, Desktop, Intel Atom®, C2338, 4 GB, 8 TB

Long summary description Western Digital Sentinel DX4200 Storage server Desktop Intel Atom® C2338 4 GB 8 TB HDD Windows Storage Server 2012 R2 Black:
This is an auto-generated long summary of Western Digital Sentinel DX4200 Storage server Desktop Intel Atom® C2338 4 GB 8 TB HDD Windows Storage Server 2012 R2 Black based on the first three specs of the first five spec groups.

Western Digital Sentinel DX4200. Type: Storage server. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel Atom®, Processor model: C2338, Processor frequency: 1.7 GHz. Internal memory: 4 GB. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2012 R2

Source Testseek summary Average rating
Reviews
Updated:
2015-02-25 17:39:56
Uk has collected 6 expert reviews for Western Digital Sentinel DX4200 Storage server Desktop Intel Atom® C2338 4 GB 8 TB HDD Windows Storage Server 2012 R2 Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com/au/
Updated:
2015-02-25 17:39:36
At first glance it looks like little more than just another 4-bay NAS appliance, but the Sentinel DX4200 from Western Digital stands out from the crowd both in terms of the hardware involved and the Windows rather than Linux software it runs. Moreover, th...
Good Separate boot disk with optional mirroring, Easy to integrate into a Windows workgroup or Active Directory network, 50user license for Windows Storage Server 2012 R2 Workgroup software...
Bad Complex configuration and management, Cannot be configured as an Active Directory domain controller, Lacks the addon applications found on other NAS appliances...
Bottom line It looks like just another NAS but, powered by Windows, this little storage appliance is very much reserved for business users, particularly those with Windows servers on their networks already and the management expertise to go with them...
80%
techradar.com
Updated:
2015-02-25 17:39:36
At first glance it looks like little more than just another 4-bay NAS appliance, but the Sentinel DX4200 from Western Digital stands out from the crowd both in terms of the hardware involved and the Windows rather than Linux software it runs. Moreover, th...
Good Separate boot disk with optional mirroring, Easy to integrate into a Windows workgroup or Active Directory network, 50, user license for Windows Storage Server 2012 R2 Workgroup software...
Bad Complex configuration and management, Cannot be configured as an Active Directory domain controller, Lacks the add, on applications found on other NAS appliances...
Bottom line It looks like just another NAS but, powered by Windows, this little storage appliance is very much reserved for business users, particularly those with Windows servers on their networks already and the management expertise to go with them...
80%
itpro.co.uk
Updated:
2015-04-04 11:49:28
SMBs that want a storage appliance that'll slip easily into their Windows network might find WD's Sentinel DX4200 fits the bill nicely. The brain behind this 4-bay desktop box comes courtesy of Windows Storage Server 2012 R2 (WSS) so anyone familiar with...
Good Easy deployment, Good value, High storage capacity, Windows Storage Spaces, SFF boot disk...
Bad SmartWare Pro software of limited value, Parity disks hurt performance...
Bottom line The Sentinel DX4200 scores for ease of use and offers a generous storage capacity for the price. It works hand in glove with Windows networks but performance is a mixed bag and you should ignore the buggy SmartWare Pro software...
60%
bigbruin.com
Updated:
2015-02-25 17:39:49
Western Digital has been expanding its presence in the network attached storage market, with a handful of products intended to appeal to the home user, as well as few more intended to appeal to small to medium businesses. A few years back they launched th...
Good Capable of impressive read and write speeds in excess of 110MB/s, Well built and well provisioned for serious, 24/7 access, Windows Storage Server 2012 R2 allows it to integrate well into an active directory and existing Windows environments, Capa...
Bad Parity mode would be my preferred configuration, except for the weaker write speeds, Would prefer traditional RAID arrays versus Windows Storage Spaces pooling, Please drop by the Bigbruin.com Forum and feel free to post any comments or questions.
Bottom line Before the review started I was excited to be taking a look at a NAS server from Western Digital - and then I started to read up on what was actually going to be coming my way. While it may look like many of the NAS servers we have checked out over the ye...
0%
storagereview.com
Updated:
2015-02-25 17:39:50
The WD Sentinel DX4200 Storage Server is the company's latest effort to bring SMBs storage that's both easy to use and simple to manage. The DX4200 builds on the DX4000 that was released about three years ago. Key updates include a modern OS, Windows Stor...
Good Mirrored drive configuration offered good performance overall, Rugged, well-engineered design, Windows is easy to work with...
Bad Relatively poor performance in parity configuration...
Bottom line The WD Sentinel DX4200 is a powerful NAS solution with a small footprint, giving SMBs the performance they need as well as the flexibility to expand in an easy to use Windows-based system that plugs in well to most SMB environments. WD Sentinel DX4200 Sto...
0%
wegotserved.com
Updated:
2015-12-06 10:10:31
Compact, flexible and powerful, the WD Sentinel DX4200 looks to be a competitive choice for any business needing to expand its storage capabilities.Over the last three years, Western Digital has made a concerted effort to build a strong network attached s...
Bottom line As we've come to expect from Western Digital's NAS and Server lines, the WD Sentinel DX4200 is a compact, high quality, high performing server that can do an excellent job for small and medium-sized businesses seeking a competitive storage expansion optio...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)