Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD Scorpio Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD7500BPKT show
Show alternative article codes used in the online market place
Category
Hard disk drives are today\'s fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:\
\
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!\
\
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.\
\
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
internal hard drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 50096
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 19:12:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive :
The short editorial description of Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive

WD Scorpio Black, 750GB, HDD 7200rpm, sATA 3, 16MB cache, 6.35 cm (2.5 ")
More>>>

Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive:
The official marketing text of Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive as supplied by the manufacturer
Desktop-class performance.
These fast and efficient hard drives with 7200 RPM spin speed, 16 MB cache, and SATA 3 Gb/s interface are sure to satisfy even the most demanding notebook users.

Massive capacity.
Up to 750 GB capacity for space-hungry operating systems with plenty of room left over for photos, music, and video.

Low power consumption.
With 5400 RPM-equivalent power consumption there is no compromise in battery life.

Did you know...
It's easy to install an internal hard drive in your computer.

Advanced Format (AF)
Technology being adopted by WD and other drive manufacturers as one of multiple ways to continue growing hard drive capacities. AF is a more efficient media format that enables increased areal densities. (BPKT models only)

Reliable and rugged.
WD's ShockGuard technology protects the drive mechanics and platter surfaces from shocks. WD's SecurePark parks the recording heads off the disk surface during spin up, spin down, and when the drive is off. This ensures the recording head never touches the disk surface resulting in improved long term reliability due to less head wear, and improved non-operational shock tolerance.

Tested for compatibility.
We perform tests on hundreds of systems and a multitude of platforms in our FIT Lab and Mobile Compatibility Lab to give WD customers confidence that our drives will work in their systems.

Quiet.
In a notebook drive, silence is golden. WD's exclusive WhisperDrive combines state-of-the-art seeking algorithms to yield one of the quietest 2.5-inch hard drives on the market.

Ideal for:
Portable digital devices of all kinds including notebook computers, external storage, and digital media players.
Short summary description Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive:
This short summary of the Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital WD Scorpio Black, 2.5", 750 GB, 7200 RPM, Serial ATA III, 16 MB
Long summary description Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive :

Western Digital WD Scorpio Black. Hard drive size: 2.5", Hard drive capacity: 750 GB, Hard drive speed: 7200 RPM, Hard drive interface: Serial ATA III, Drive device, buffer size: 16 MB

This is an auto-generated long summary of Western Digital WD Scorpio Black 750GB Serial ATA III internal hard drive based on the first three specs of the first five spec groups.
Hard drive
Hard drive capacity *
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
750 GB
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA III
Hard drive speed *
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Hard drive size *
The amount of data that the hard drive can store.
2.5"
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
16 MB
Power
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
0.40 W
Power consumption (read)
1.75 W
Power consumption (write)
1.75 W
Power consumption (idle)
0.80 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 60 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
The measurement or extent of something from side to side.
69.8 mm
Height
The measurement of the product from head to foot or from base to top.
9.5 mm
Depth
The distance from the front to the back of something.
100 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
155 g
Dimensions (W x D x H) (imperial)
69.8 x 100.1 x 9.5 mm (2.75 x 3.94 x 0.374")
Weight (imperial)
0.25
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
69.8 x 100 x 9.5 mm
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Internal
The product is built in.
Yes
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
3 Gbit/s
USB powered
The device can be powered via a USB connection.
No
Operating temperature (T-T)
32 - 140 °F
Depth (imperial)
10 cm (3.94")
Height (imperial)
9.5 mm (0.374")
Width (imperial)
6.98 cm (2.75")
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
28 dB
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04
Testseek has collected 33 expert reviews for Western Digital WD Scorpio Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
90%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04
Laptops can be notoriously difficult to upgrade, so adding a faster hard disk is one of the few things you can do easily increase performance. Western Digital’s Scorpio Black range of 2.5in hard disks all have 7,200RPM spindle speeds, so should be fast...
Bottom line An excellent combination of speed and capacity, the Scorpio Black 750GB is a fantastic all-rounder...
100%
apcmag.com
Updated:
2014-04-05
SSDs are lovely little boxes for those who demand a solid platform of performance for the rest of their notebook, but they’re still far too expensive for those of us with serious storage needs. Anything over 256GB requires a trust fund to purchase, y...
90%
techradar.com
Updated:
2011-10-04
Western Digital's Scorpio Black 750GB notebook drive is another in the recent spurt of high-capacity laptop HDDs such as the Toshiba MK7559GSXP and Toshiba MK1059GSM.But if you want to get a faster hard drive for your notebook, which route do you go do...
Good Large capacity, Fast spin speed, Low price, Long warranty...
Bad Will never be as fast as an SSD...
Bottom line Western Digital's Scorpio Black 750GB notebook drive is another in the recent spurt of high-capacity laptop HDDs such as the Toshiba MK7559GSXP and Toshiba MK1059GSM.But if you want to get a faster hard drive for your notebook, which route do you go do...
90%
pcadvisor.co.uk
Updated:
2011-10-04
It’s now possible to squeeze as much as a terabyte into any regular laptop, thanks to the latest 1TB notebook drives from Western Digital that use only two platters inside. This means the drive’s thickness can be kept at the magic 9.5mm. We've seen 1TB...
Bottom line The WD Scorpio Black 750GB is the largest capacity higher-performance notebook drive from Western Digital – and results are certainly better than we’d expect from a standard 5400rpm drive. Available for £80 or less, this drive is a cost-effective choic...
80%
resellernews.co.nz
Updated:
2011-11-06
For people who like to store a lot of data on their laptops, but don’t have piles of cash to throw at a large SSD, Western Digital’s Scorpio Black series of 7200RPM 2.5” hard drives have been a popular choice over the past few years. This is because t...
0%
hardwarecanucks.com
Updated:
2011-11-06
SSDs have been stealing the limelight as of late but Western Digital is well on their way to heading off this push with their latest generation of Scorpio Black 2.5″ hard drives. By offering a combination of performance, extremely high capacity for sm...
Bottom line It seems like everywhere we look these days SSDs are hogging the limelight; and with good reason. The performance they offer is literally second to none and many believe we will eventually see a discontinuation of spindle-based drives altogether. This...
0%
itreviews.com
Updated:
2011-10-04
Solid State Drives (SSDs) might be the newest and fastest form of storage around - but even though their price is coming down, when it comes to cost versus capacity, the good old mechanical drive still holds sway. The new WD7500 Scorpio Black (WD7500...
Bottom line Western Digital's WD7500 matches fast performance with huge capacity - huge for a notebook drive, at least. Given its decent capacity, high performance and reasonable price tag, it would also be suitable as the hard disk in a very small desktop system...
0%
Show all
Brand Image Product code Product Stock Price from
MicroStorage

MicroStorage 750GB 7200rpm 750GB Serial ATA internal hard drive
(show image)
AHDD046 750GB 7200rpm EUR 56,04
(excl. VAT)
EUR 67,25 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
France 1 distributor(s)
Deutschland 3 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
Italia 1 distributor(s)
España 1 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)