location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital NetCenter 500 GB Ethernet Hard Drive external hard drive 7200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NetCenter 500 GB Ethernet Hard Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDXE5000KSE
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital NetCenter 500 GB Ethernet Hard Drive external hard drive 7200 RPM :
The long product name of Western Digital NetCenter 500 GB Ethernet Hard Drive external hard drive 7200 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NetCenter™ Network Drive External Hard Drive 500 GB, Ethernet
More>>>
Short summary description Western Digital NetCenter 500 GB Ethernet Hard Drive external hard drive 7200 RPM:
This short summary of the Western Digital NetCenter 500 GB Ethernet Hard Drive external hard drive 7200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital NetCenter 500 GB Ethernet Hard Drive, 500 GB, 7200 RPM

Long summary description Western Digital NetCenter 500 GB Ethernet Hard Drive external hard drive 7200 RPM:
This is an auto-generated long summary of Western Digital NetCenter 500 GB Ethernet Hard Drive external hard drive 7200 RPM based on the first three specs of the first five spec groups.

Western Digital NetCenter 500 GB Ethernet Hard Drive. HDD capacity: 500 GB, HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:58:11
Uk has collected 11 expert reviews for Western Digital NetCenter 500 GB Ethernet Hard Drive external hard drive 7200 RPM and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcauthority.com.au
Updated:
2011-11-06 06:24:44
One of the cheapest 500GB drives here, but this is reflected in the lack of features and slow transfer speeds.
67%
macintouch.com
Updated:
2011-10-04 13:57:39
Introduced in mid-2005, the Western Digital NetCenter was an early entry into the small, but growing, consumer NAS (Network Attached Storage) market. Boasting cross-platform support, a 7200-RPM hard drive and USB 2.0 ports for storage expansion, it...
0%
v3.co.uk
Updated:
2011-10-04 13:57:41
Good value for money with 500GB of storage for well under £300...
60%
smallnetbuilder.com
Updated:
2011-10-04 13:57:44
There are plenty of Network Attached Storage (NAS) devices in the market these days. Consumers have found these products handy for backing up data and for sharing files on their home network. Networked drives are fairly cheap, easy to use and allow a g...
0%
practicallynetworked.com
Updated:
2011-10-04 13:57:52
NAS drives connect via Ethernet cable to a network router (including wireless routers) so that all the computers on the network can share the storage capacity. You can install Retrospect Express on each computer in your home or office and set up schedu...
0%
maximumpc.com
Updated:
2011-10-04 13:58:09
If your primary business is selling hard drives, it doesn’t take long to figure out that network attached storage is an easy way to push more product. Hence, WD’s NetCenter, which uses the company’s newly minted 320GB 7,200rpm drive.The drive is compar...
70%
trustedreviews.com
Updated:
2011-10-04 13:58:11
Considering its expertise in hard disk manufacturing it's no surprise that Western Digital (WD) has taken its high capacity IDE drives and created a low-cost NAS solution for the home user and small business. The Essential NetCenter family consists of thr...
Bottom line As a simple plug-and-go network storage solution the NetCenter delivers the goods. The method of handling external USB storage devices can be a drawback and printing features are limited but otherwise it offers a good combination of capacity, performance...
70%
Country Distributor
United Kingdom 1 distributor(s)