location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital HD SATA SecureConnect Cable SATA cable 0.5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD SATA SecureConnect Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDSC50RCW
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:19:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital HD SATA SecureConnect Cable SATA cable 0.5 m :
The long product name of Western Digital HD SATA SecureConnect Cable SATA cable 0.5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WD Serial ATA SecureConnect Cable 0 5 meter 5 Year Warranty
More>>>
Short summary description Western Digital HD SATA SecureConnect Cable SATA cable 0.5 m:
This short summary of the Western Digital HD SATA SecureConnect Cable SATA cable 0.5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital HD SATA SecureConnect Cable, 0.5 m, 56 g

Long summary description Western Digital HD SATA SecureConnect Cable SATA cable 0.5 m:
This is an auto-generated long summary of Western Digital HD SATA SecureConnect Cable SATA cable 0.5 m based on the first three specs of the first five spec groups.

Western Digital HD SATA SecureConnect Cable. Cable length: 0.5 m, Weight: 56 g

Country Distributor
United Kingdom 1 distributor(s)