location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Passport Mac 3TB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBP6A0030BBK
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:13:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Western Digital WDBP6A0030BBK user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 TB
  • - Maximum data transfer rate: 5000 Mbit/s
  • - Micro-USB B 3.2 Gen 1 (3.1 Gen 1)
  • - Black
Warranty: 2-year limited
Long product name Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

My Passport Mac 3TB, USB 3.0, 256-bit AES
More>>>
Short summary description Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Passport Mac 3TB, 3 TB, 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Western Digital My Passport Mac 3TB. HDD capacity: 3 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2017-02-02 03:23:16
Uk has collected 5 expert reviews for Western Digital My Passport Mac 3TB external hard drive Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
thetechreviewer.com
Updated:
2019-12-08 14:57:35
Deciding which are the best accessories to invest in for your MacBook or MacBook Pro is not the most straightforward decision for a lot of our readers. However, our staff have owned many generations of Apple laptops over the years and have grown to learn...
0%
storagereview.com
Updated:
2020-08-23 08:54:54
Along with the My Book update this week, WD has released a new version of the My Passport and My Passport for Mac, the company's popular portable storage solution. This re-release is highlighted by a new modern design that features a textured underside an...
Good Same reliable hardware, Back up software works great and is seamless to use, Its new design is coupled with vibrant color options...
Bad Performance hasn't improved over the previous version...
Bottom line The newly design WD Passport and Passport for Mac is a solid choice for anyone looking for a reliable way to back up a reasonable amount of data with easy-to-use file management and backup software.WD My Passport on Amazon...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital My Passport for Mac external hard drive 4 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
WDBP6A0040BBK-WESN My Passport for Mac 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport for Mac external hard drive 2 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
WDBP6A0020BBK-WESN My Passport for Mac 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport for Mac external hard drive 1 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
WDBFKF0010BBK-WESN My Passport for Mac 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital My Passport for Mac external hard drive 3 TB 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
WDBP6A0030BBK-WESN My Passport for Mac 0.00
(excl. VAT)
0 (incl. VAT)