Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital TV Play digital media player Black Full HD 1920 x 1080 pixels Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TV Play
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBHZM0000NBK-EESN
Category
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWestern Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29370
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 03 Oct 2019 14:27:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital TV Play digital media player Black Full HD 1920 x 1080 pixels Wi-Fi :
The short editorial description of Western Digital TV Play digital media player Black Full HD 1920 x 1080 pixels Wi-Fi

TV Play - 1920x1080, Ethernet, USB 2.0, HDMI, Wi-Fi, 140 g
More>>>
Short summary description Western Digital TV Play digital media player Black Full HD 1920 x 1080 pixels Wi-Fi:
This short summary of the Western Digital TV Play digital media player Black Full HD 1920 x 1080 pixels Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital TV Play, AVCHD,AVI,FLV,H.264,M2T,M2TS,MKV,MOV,MP4,MPEG4,TP,TS,VC-1,WMV9,XVID, BMP, GIF, JPG, PNG, TIF, AAC,AIFF,LPCM,MKA,MP3,OGG,PCM,WAV,WMA, Full HD, 1920 x 1080 pixels, NTSC

Long summary description Western Digital TV Play digital media player Black Full HD 1920 x 1080 pixels Wi-Fi:
This is an auto-generated long summary of Western Digital TV Play digital media player Black Full HD 1920 x 1080 pixels Wi-Fi based on the first three specs of the first five spec groups.

Western Digital TV Play. Video formats supported: AVCHD,AVI,FLV,H.264,M2T,M2TS,MKV,MOV,MP4,MPEG4,TP,TS,VC-1,WMV9,XVID, Image formats supported: BMP, GIF, JPG, PNG, TIF, Audio formats supported: AAC,AIFF,LPCM,MKA,MP3,OGG,PCM,WAV,WMA. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Analog signal format system: NTSC. Product colour: Black. Width: 105.9 mm, Depth: 104.9 mm, Height: 27.2 mm. Cables included: Composite

Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:22:24
Uk has collected 20 expert reviews for Western Digital TV Play digital media player Full HD 1920 x 1080 pixels Wi-Fi Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:22:24
Nl heeft 20 proffesionele recensies verzameld voor Western Digital TV Play digitale mediaspeler Full HD 1920 x 1080 Pixels Wi-Fi Zwart. Het gemiddelde van deze proffesionele recensies is 70 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:22:24
Fr a recueilli 20 avis d’experts pour Western Digital TV Play lecteur multimédia Full HD 1920 x 1080 pixels Wifi Noir et la note moyenne est de 70 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:22:24
De hat 20 Expertenmeinungen über Western Digital TV Play Digitaler Mediaplayer Full HD 1920 x 1080 Pixel WLAN Schwarz eingeholt. Das duchschnittliche Epertenrating ist 70 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:22:24
Testseek ha raccolto 20 recensioni da parte di esperti per Western Digital TV Play lettore multimediale Full HD 1920 x 1080 Pixel Wi-Fi Nero e la valutazione media da parte degli esperti è di 70 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:22:24
Es ha coleccionado 20 opiniones de expertos para Western Digital TV Play reproductor multimedia y grabador de sonido Full HD 1920 x 1080 Pixeles Wifi Negro y la calificación media es 70 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:22:25
Dk har samlet 20 ekspertanmeldelser for Western Digital TV Play digital medieafspiller Fuld HD 1920 x 1080 pixel Wi-Fi Sort og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 07:22:24
Se har samlat in 20 experttester för Western Digital TV Play digitala mediaspelare Full HD 1920 x 1080 pixlar Wi-Fi Svart och det genomsnittliga betyget är 70 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
pocket-lint.com
Updated:
2014-12-24 07:22:23
With smart TVs becoming more popular, those with older sets they don't want to replace might want to look for something to add media playback features and online content from a separate box. The WD TV Play is one such a device. Small, light, cheap and ec...
Good Tiny, lower power use, cheap, great picture quality, good range of useful apps, USB input, builtin wireless, plays pretty much everything...
Bad A bit slow to navigate menus, bug sometimes crashes device and needs restart to recover...
Bottom line When the WD TV Play arrived, we didn't really know what it was going to do better than any other device. In fact, it turned out to be better than almost anything else we've used as a media player. It didn't encounter files it couldn't play via DLNA...
90%
macworld.co.uk
Updated:
2014-12-24 07:22:23
The WD TV Play supports online services such as the BBC iPlayer The WD TV has always been one of the better streaming media players, and one of the few that could really give the AppleTV a run for its money. This latest version doesn’t offer any majo...
Good affordable, easy to use media player with good range of online services...
Bad doesn’t work with iTunes, no internal storage...
Bottom line If you simply want to stream your iTunes music and video onto your TV, then the AppleTV is still the best option. However, the WD TV Play provides access to a wider range of online services, so it's the better option for people who want to connect their T...
80%
techradar.com
Updated:
2014-12-24 07:22:23
Tim Cook recently boasted that Apple TV has been selling like hot potatoes. His company has sold around 13 million of them, with half of those flying off the shelves in the last year. The WD TV Play is Western Digital's boldest attempt to grab itself a Lu...
Good Low price, Decent mix of online and network streaming, Customisable interface...
Bad Flaky on, demand streaming, Limited codec support, Poor quality remote...
Bottom line The WD TV Play has a low price for a DLNA-compatible wireless box with access to a range of video on-demand and other streaming services. Although its interface is attractive and versatile, its flakiness when streaming online services and limited codec su...
60%
techradar.com/au/
Updated:
2014-12-24 07:22:23
Tim Cook recently boasted that Apple TV has been selling like hot potatoes. His company has sold around 13 million of them, with half of those flying off the shelves in the last year. The WD TV Play is Western Digital's boldest attempt to grab itself a Lu...
Good Low price, Decent mix of online and network streaming, Customisable interface...
Bad Flaky ondemand streaming, Limited codec support, Poor quality remote...
Bottom line The WD TV Play has a low price for a DLNA-compatible wireless box with access to a range of video on-demand and other streaming services. Although its interface is attractive and versatile, its flakiness when streaming online services and limited codec s...
60%
trustedreviews.com
Updated:
2014-12-24 07:22:23
What is the Western Digital WD TV Play? Time was media players were about one thing: codecs. And time was one little media player ruled them all: the original WD TV . With the world quickly adopting streaming across both music and video, however, the war...
Good Attractive, intuitive UI, Wide range of integrated streaming services, Very cheap...
Bad No support for DTS audio, Poor navigation for local media, Remote has questionable layout...
Bottom line In many ways WD TV Play is unremarkable. The design is pleasant, though the build materials are cheap. The codec support is wide, but has key omissions and the streaming services by and large are well done and user friendly. The breakthrough price of the...
60%
itreviews.com
Updated:
2014-12-24 07:22:23
Western Digital’s latest media hub, the WD TV Play, tries to strike a balance for cord-cutters, offering some streaming services along with local file playback for a lower price ($69.99 list) than its Roku 2 XD (and $100 soon-to-be-reviewed Roku 3) and Ap...
Bottom line Western Digital's latest low-cost media hub, the WD TV Play, dabbles in many cord-cutting areas, but doesn't lead in any of them...
60%
soundandvision.com
Updated:
2014-12-24 07:22:23
With all the media players available to me, a Western Digital player has always been my go-to streamer. I know the quality will be good and that I can connect it and be ready to go in minutes. The newest model, the WD TV Play, offers the quality and usabi...
Good Excellent sound and picture quality, Unit powers on whole home theater and switches inputs, Easy directaccess buttons on remote for Netflix, Hulu, Vudu...
Bad No Amazon VOD app, Poorly executed Facebook app...
Bottom line As long as it supports all the services you use, you'll find the WD TV Play will deliver consistently high video and audio quality and a nice user experience at a very good price...
93%
maclife.com
Updated:
2014-12-24 07:22:23
Western Digital has been making streaming set-top boxes for several years now. Their WD TV line has consistently packed a lot of value into their little black boxes. The latest, called WD TV Play, continues in that tradition, offering a plethora of conten...
Good 1080p output. Simple setup. Onboard WiFi & Ethernet. USB port for connecting external drives.
Bad No Amazon Instant. Navigation feels sluggish. Facebook and Twitter channels fall short...
70%
techreviewsource.com
Updated:
2014-12-24 07:22:23
Western Digital's latest media hub , the WD TV Play, tries to strike a balance for cord-cutters, offering some streaming services along with local file playback for a lower price ($69.99 list) than its Roku 2 XD (and $100 soon-to-be-reviewed Roku 3) and A...
Good Can play both streaming and local media. Excellent configurable interface.
Bad Doesn't offer as many streaming channels as Roku, or play as many local formats as WD's other products. Buggy...
Bottom line Western Digital's latest low-cost media hub, the WD TV Play, dabbles in many cord-cutting areas, but doesn't lead in any of them...
60%
pcmag.com
Updated:
2014-12-24 07:22:23
Western Digital's latest media hub, the WD TV Play, tries to strike a balance for cord-cutters, offering some streaming services along with local file playback for a lower price ($69.99 list) than its Roku 2 XD%displayPrice% at %seller% (and $100 soon-to-...
Good Can play both streaming and local media. Excellent configurable interface.
Bad Doesn't offer as many streaming channels as Roku, or play as many local formats as WD's other products. Buggy...
Bottom line Western Digital's latest low-cost media hub, the WD TV Play, dabbles in many cord-cutting areas, but doesn't lead in any of them...
60%
wired.com
Updated:
2014-12-24 07:22:23
Accomplished couch potatoes have long abandoned cable for streaming services like Netflix, or bulging media collections strewn across hard drives and home networks. But how do we funnel all that into one place? A media streamer, of course. There are plent...
Good There's more. AccuWeather serves up weather reports, including with forecast video clips. An RSS reader offers up episodes from audio and video podcasts, and you can add your own feeds if you're inclined to manually hammer in URLs. You'll also find a few...
Bad Sluggish interface. Simplistic remote. Fewer channel options than the competition...
60%
mashable.com
Updated:
2014-12-24 07:22:23
There's a whole world outside that cable TV box, full of apps and streaming video and media files by the millions. Western Digital's new streaming set-top box, called WD TV Play, lets you navigate that wealth of content, giving you an enormous amount of m...
0%
legitreviews.com
Updated:
2014-12-24 07:22:24
This week, Western Digital has released the WD TV Play Media Player. This player is continues Western Digital’s established tradition of providing quality set-top boxes to those looking to get the best out of their home theater. Priced at $69.99 sh...
Bottom line Western Digital has introduced a great media player to market that is designed for streaming media from all corners of your house. This economical player is the one to get if you don’t want to break the bank...
0%
Digitaltrends.com
Updated:
2014-12-24 07:22:24
It's hard to keep secrets when you're forced to display your wares for the FCC months before your product is ready to ship. Western Digital's WD TV Play first surfaced way back in July, 2012; WDC will finally start shipping the device on Tuesday. Should y...
Good Very small, Builtin WiFi, Dedicated buttons for popular video services...
Bad Dull, washedout video, Doesn't support USB keyboards, Directory listings don't display file types or dates...
Bottom line We suppose $70 is the right price for the WD TV Play, since it delivers 1080p video resolution plus the USB and Ethernet ports that the Roku 2 lacks for $10 less (Roku has two players with even lower price tags, but they're both limited to 720p and are...
60%
goodhousekeeping.com
Updated:
2015-09-17 08:56:04
If you currently possess a large library of media stored on a hard drive, and you're looking for a way to play it on your television, the WD TV was made for you. While it does have some apps like Hulu Plus, YouTube, and Spotify, choices are far more limit...
Good Easy to set up, Compatible with almost any playback format...
Bad Tricky to use, Depending on preference, the remote may seem “outdated” Content loads slowly, Has fewer apps, compared to Roku and Amazon products, No parental controls, Used more power than other devices we tested...
60%
smallnetbuilder.com
Updated:
2015-09-17 08:56:04
In mid-February, Western Digital announced the newest member of its WD TV line of media players – the WD TV Play. Though positioned as the entry-level product in WDs media player product line, the WD TV PLAY is a full-featured streamer that's positioned t...
Good Easy setup, Supports any TV (HDMI and AV outputs), Supports lots of local media types, Smartphone remote apps for iOS and Android, Plays local media from USB and DLNA servers...
Bad Relatively small number of apps that can't be user expanded, Does not support playback from network shares...
0%
arstechnica.com
Updated:
2015-11-24 03:18:10
With the huge variety of music and movie streaming services available, set-top boxes have become abundantly available as affordable alternatives to standard cable and satellite subscriptions. Companies like Roku, Apple, and Boxee have come to this niche w...
Good Supports many different file types, Features channels for major streaming services like Netflix, Hulu Plus, and Spotify, Remote app available for both iOS and Android, Can stream a wealth of content via DLNA or portable storage...
Bad Some lag while skipping between songs and browsing through menus, Frankly pointless Facebook integration, Certain MKV files wouldn't play, while others worked fine...
0%
cw.no
Updated:
2014-12-24 07:22:23
Western Digital kom med sine første mediespillere for noen år siden og vår konklusjon i tester av tidligere modeller er at dette har vært løsninger som har gitt mye for pengene. Denne typen mediespillere har tidligere vært mest aktuelle for dem som øns...
Good Lav pris. Brukervennlig. Støtter populære tjenester.
Bad Ikke DTS- og SMB-støtte.
Bottom line Det finnes etter hvert mange mediespillere på markedet. Denne typen enheter møter også konkurranse fra smart-tv-er og ny funksjonalitet på spillkonsoller. En del dongler med Android som kobles direkte til tv-ens HDMI-inngang vil være en løsning for no...
83%
Country Distributor
Nederland 2 distributor(s)