location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital My Book Duo disk array 8 TB Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
My Book Duo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDBFBE0080JBK-EESN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037856377 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Western Digital WDBFBE0080JBK-EESN user manual (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital My Book Duo disk array 8 TB Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office
  • - Desktop Black
  • - HDD Storage drives installed 8 TB
  • - USB connectivity
Long product name Western Digital My Book Duo disk array 8 TB Desktop Black :
The long product name of Western Digital My Book Duo disk array 8 TB Desktop Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 TB, RAID-0/1, USB 3.0, USB 3.1 Gen 1, 180 x 100 x 160 mm
More>>>
Short summary description Western Digital My Book Duo disk array 8 TB Desktop Black:
This short summary of the Western Digital My Book Duo disk array 8 TB Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital My Book Duo, 8 TB, HDD, 3.5", 2.35 kg, Desktop, Black

Long summary description Western Digital My Book Duo disk array 8 TB Desktop Black:
This is an auto-generated long summary of Western Digital My Book Duo disk array 8 TB Desktop Black based on the first three specs of the first five spec groups.

Western Digital My Book Duo. Total installed storage capacity: 8 TB, Installed storage drive type: HDD, Storage drive size: 3.5". Chassis type: Desktop, Device class: Home & Home Office. Number of storage drives supported: 2, Supported storage drive types: HDD. Width: 100 mm, Depth: 160 mm, Height: 180 mm, Weight: 2.35 kg. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)