Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital 74GB 3.5" SATA 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
74GB 3.5" SATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD740ADFD
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWestern Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38927
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Jan 2019 10:21:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year
Long product name Western Digital 74GB 3.5" SATA 3.5" Serial ATA :
The short editorial description of Western Digital 74GB 3.5" SATA 3.5" Serial ATA

Raptor SATA Hard Drive 74 GB, 1.5 Gb/s, 16 MB Cache, 10,000 RPM
More>>>
Short summary description Western Digital 74GB 3.5" SATA 3.5" Serial ATA:
This short summary of the Western Digital 74GB 3.5" SATA 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital 74GB 3.5" SATA, 3.5", 74 GB, 10000 RPM

Long summary description Western Digital 74GB 3.5" SATA 3.5" Serial ATA:
This is an auto-generated long summary of Western Digital 74GB 3.5" SATA 3.5" Serial ATA based on the first three specs of the first five spec groups.

Western Digital 74GB 3.5" SATA. HDD size: 3.5", HDD capacity: 74 GB, HDD speed: 10000 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Uk has collected 16 expert reviews for Western Digital 74GB 3.5" SATA 3.5" Serial ATA and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Nl heeft 16 proffesionele recensies verzameld voor Western Digital 74GB 3.5" SATA 3.5". Het gemiddelde van deze proffesionele recensies is 87 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Fr a recueilli 16 avis d’experts pour Western Digital 74GB 3.5" SATA 3.5" 74 Go et la note moyenne est de 87 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
De hat 16 Expertenmeinungen über Western Digital 74GB 3.5" SATA 3.5 Zoll eingeholt. Das duchschnittliche Epertenrating ist 87 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Testseek ha raccolto 16 recensioni da parte di esperti per Western Digital 74GB 3.5" SATA 3.5" e la valutazione media da parte degli esperti è di 87 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Es ha coleccionado 16 opiniones de expertos para Western Digital 74GB 3.5" SATA 3.5" y la calificación media es 87 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Dk har samlet 16 ekspertanmeldelser for Western Digital 74GB 3.5" SATA 3.5" og den gennemsnitlige ekspertbedømmelse er 87 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Se har samlat in 16 experttester för Western Digital 74GB 3.5" SATA 3.5" och det genomsnittliga betyget är 87 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
87%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Es has recollit 3 revisions d'experts per Western Digital 74GB 3.5" SATA 3.5" però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:51:11
Testseek има добиено 3 оцени од експерти за Western Digital 74GB 3.5" SATA 3.5" Serial ATA, при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-10-04 13:51:11
The majority of our readership consists of power users who have an affection for squeezing the last bit of performance out of their systems. To meet the clarion call of these niche markets, manufacturers have responded by moving away from selling sol...
0%
techradar.com
Updated:
2014-01-03 21:31:34
Once an unassailable HDD titan, the gap between the long-running Western Digital Raptor series and workaday SATA-II drives has closed significantly in the last year or so. This Raptor is slow compared to many rivals, but that extra bit of poke is signi...
Good Low price, Decent performance...
Bad Basic storage options...
70%
pcmasters.de
Updated:
2014-01-03 21:31:34
Nach langem Warten und voller Verschwiegenheit bringt Western Digital urplötzlich eine neue Festplatte aus der Raptor-Serie raus. 150 GB, höhere Platter-Dichte, natives SATA und NCQ, das sind die bekannten Fakten. Was die neue Raptor taugt und welche V...
Bottom line Alle Nachteile der alten Raptor wurden ausgebügelt bzw. verbessert. Auch an Kleinigkeiten wie den wackligen SATA-Stecker wurde gedacht. Zudem führt die WD1500ADFD ALLE performancerelevanten Benchmarks an. Damit ist die 150 GB Raptor wieder die schnel...
0%
anandtech.com
Updated:
2011-10-04 13:51:04
The original Western Digital Raptor was launched as the WD360GD in March of 2003 with an enterprise level 10,000 RPM spindle speed, SATA interface, 8MB buffer, 5.2 millisecond read seek time, and a single-platter design featuring 36GB of storage. While...
0%
tomshardware.com
Updated:
2011-10-04 13:51:08
Toms has got the lowdown on Enterprise storage offerings, including the Barracuda ES series tailored for 24/7 operation, and the new WD Raptor 74B ADFD. Should you open a SATA slot in your tower for them?...
0%
techwarelabs.com
Updated:
2014-01-03 21:31:34
Western Digital Hard drives are one of the major factors that limit the performance of your system. Even if you have a great CPU to process the information and a lot of fast RAM to store the information, that information first has to be retrieved fr...
Bottom line Newegg prices the Western Digital Raptor hard drive at $169.99 which is definitely a good choice if you are looking for a high performance system and you have quite a bit of money saved up. The best idea would be to buy another one and create a RAID a...
0%
Bcchardware.com
Updated:
2014-01-03 21:31:34
Now your probably already wondering, why we are reviewing a 150gig Western Digital Raptor against the 400gig Samsung Drive? We realize they are not technically in the same class seeing as the Raptor is a 10k rpm drive, while the Samsung is a 7200 rpm...
Bottom line After almost 3 weeks of testing these drives, the final scores I awarded were very close to each other. Both of these drives would be very welcome in my own personal system, and they both serve their purposes very well. In the end the benchmarks showe...
94%
silentpcreview.com
Updated:
2014-01-03 21:31:34
The industrys top performing enthusiast drive is now available in a larger, 150 GB capacity version. Did noise grow with storage space, or does this new revision have the same quiet idle and sharp seeks that we saw in...
Bottom line Our feelings towards Western Digitals Raptor line have not changed significantly with this new revision. It is still a very quiet drive at idle (perhaps even a little quieter than before), but it is marred by noisy seeks that go with the drives high...
0%
Techreport.com
Updated:
2014-01-03 21:31:34
WESTERN DIGITALS RAPTORS have long set the performance standard for desktop Serial ATA drives. With the Raptor X, Western Digital also upped the ante on looks by offering a view of the drives internals. Although the Raptor Xs window is certainly an...
Bottom line Western Digitals Raptor X won our Editors Choice award for being the fastest Serial ATA hard drive on the market—and for pushing the envelope by incorporating a window on the drives internals. The WD1500ADFD trades the Raptor Xs window for a lower...
0%
Computerpoweruser.com
Updated:
2014-01-03 21:31:34
Western Digital Raptor WD1500ADFD $299.99 Western Digital www.westerndigital.com CPU Rating: 4.5 Western Digital’s Raptor line of hard drives have long been favorites amongst performance enthusiasts for good reason: They are some of the fastest desk...
90%
trustedreviews.com
Updated:
2014-01-03 21:31:34
Western Digital first released its Raptor in 2003 and this was significant in a number of ways. For a start it was its first SATA hard drive. However WD did something far more interesting than taking one of its Caviar drives and simply nailing on a SATA i...
80%
anandtech.com
Updated:
2014-01-03 21:31:34
"It takes a long time to bring excellence to maturity." This maxim by improvisatore and Latin writer Publilius Syrus expresses our thoughts on the third-generation Raptor from Western Digital. This latest release in the Raptor series comes almost three...
0%
hothardware.com
Updated:
2014-01-03 21:31:34
Western Digital has earned themselves quite a reputation in the Computing Enthusiast market with their line of Raptor hard drives. Originally targeted as "Enterprise class" SATA variants of what WD had historically brought to market for high-end SCSI serv...
95%
Dinside.no
Updated:
2014-01-03 21:31:34
Ser vi bort fra disk-løsninger som krever egne kontrollerkort som SCSI og FC, er Raptor fra Western Digital den raskeste disken du får. Nå har den kommet i 150 GB utgave, vi har testet.
83%
dinside.no/data
Updated:
2014-01-03 21:31:34
Disker til PCer har blitt større og billigere, noe som i stor grad kommer av stadig høyere datatetthet på platene i selve disken. I det siste har denne utviklingen dabbet noe av, etter at diskene nådde en kapasitet på godt over 100 GB pr plate...
100%
Show all
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Raptor 36GB Serial ATA 10000RPM 16MB 20pk bulk 3.5"
(show image)
WD360ADFD-20PK Raptor 36GB Serial ATA 10000RPM 16MB 20pk bulk 0,00
(excl. VAT)
0,00 (incl. VAT)
Western Digital

Western Digital Raptor SATA Hard Drive 3.5" 36 GB Serial ATA
(show image)
WD360ADFD Raptor SATA Hard Drive 0,00
(excl. VAT)
0,00 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details