location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital WD6400AACS internal hard drive 3.5" 640 GB Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD6400AACS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD6400AACS
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital WD6400AACS internal hard drive 3.5" 640 GB Serial ATA II :
The long product name of Western Digital WD6400AACS internal hard drive 3.5" 640 GB Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Caviar Green - SATA Hard Drives 640 GB, 16 MB Cache, SATA 3 Gb/s
More>>>
Short summary description Western Digital WD6400AACS internal hard drive 3.5" 640 GB Serial ATA II:
This short summary of the Western Digital WD6400AACS internal hard drive 3.5" 640 GB Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital WD6400AACS, 3.5", 640 GB, 5400 RPM

Long summary description Western Digital WD6400AACS internal hard drive 3.5" 640 GB Serial ATA II:
This is an auto-generated long summary of Western Digital WD6400AACS internal hard drive 3.5" 640 GB Serial ATA II based on the first three specs of the first five spec groups.

Western Digital WD6400AACS. HDD size: 3.5", HDD capacity: 640 GB, HDD speed: 5400 RPM

Source Testseek summary Average rating
Reviews
Updated:
2013-09-10 01:22:13
Uk has collected 10 expert reviews for Western Digital WD6400AACS internal hard drive 3.5" 640 GB Serial ATA II and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
alphr.com
Updated:
2013-09-10 01:22:12
Western Digital's Caviar Green range of drives eschews maximum performance in favour of green credentials - potentially important in an age where people pay attention to the wattage of their machines and opt for low-power media-centre PCs. To this end...
Bottom line Average performance, but with a low power draw and good value...
67%
alphr.com
Updated:
2013-09-10 01:22:12
Western Digital's 640GB Caviar Green is the most environmentally-friendly drive in this month's Labs. The 500GB and 1TB Caviar Green drives consume a meagre 4W, but the 640GB model uses only 3W of electricity. Performance was less impressive, though. T...
Bottom line The greenest drive on test, although performance is disappointing...
67%
xbitlabs.com
Updated:
2013-09-10 01:22:12
Hard disk drives are quickly and constantly growing up in capacities. Of course, every one of us would be glad to be presented a large HDD as a gift, but when it comes to purchasing one for your own money, there are other factors to consider. Some user...
Bottom line Now that we’ve come to the end of today’s test session, we should name the fastest 500GB hard disk drive available today. There are actually two winners: the Seagate Barracuda 7200.12 and the Western Digital Caviar Black. The former has somewhat higher...
0%
macnews.com
Updated:
2013-09-10 01:22:12
I installed the WD Caviar GP 500 GB model in a Mac Pro. Though WD doesn’t elaborate on the drive’s spindle speed (it’s apparently somewhere between 5400 and 7200 rpm), it works as well as any other hard drive I’ve used an...
90%
techarp.com
Updated:
2013-09-10 01:22:12
Western Digital 500GB Caviar GP Serial ATA Hard DriveWestern Digitals line of Caviar GP have been considered by many as a value-grade hard drive because of its low price. However, nothing can be further from the truth. The Western Digital Caviar GP is...
0%
connectreviews.com
Updated:
2013-09-10 01:22:12
Western Digital recently introduced a line of “GreenPower” hard drives that “deliver power savings as the primary attribute.” A typical hard drives takes up 13.5 watts of power in your PC. The Caviar GP drives cut that down to a nice 3.3 watts (wi...
90%
silentpcreview.com
Updated:
2013-09-10 01:22:12
Western Digital has been on our watch list since they sent us their (then) flagship 500 GB drive with seeks that we could hardly hear. This is the WD first drive sample that weve seen since, and its unusual: Their PR says its Green, low power, and v...
Bottom line Its the quietest desktop drive weve ever tested. Its the most efficient drive weve ever tested. And it comes in capacities up to 1 TB. What more do you want? As far as SPCR is concerned, this could be the perfect drive — at least until flash media...
0%
Country Distributor
United Kingdom 1 distributor(s)