Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital RE2 500GB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RE2 500GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD5000ABYS-RFB
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWestern Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2175
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 12 Jan 2019 14:06:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year Limited Warranty
Long product name Western Digital RE2 500GB 3.5" Serial ATA :
The short editorial description of Western Digital RE2 500GB 3.5" Serial ATA

3.5", 500GB, 16MB Cache, SATA II, 7200RPM, Refurbished
More>>>
Short summary description Western Digital RE2 500GB 3.5" Serial ATA:
This short summary of the Western Digital RE2 500GB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital RE2 500GB, 3.5", 500 GB, 7200 RPM

Long summary description Western Digital RE2 500GB 3.5" Serial ATA:
This is an auto-generated long summary of Western Digital RE2 500GB 3.5" Serial ATA based on the first three specs of the first five spec groups.

Western Digital RE2 500GB. HDD size: 3.5", HDD capacity: 500 GB, HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:54:15
Uk has collected 9 expert reviews for Western Digital RE2 500GB 3.5" Serial ATA and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:54:15
Nl heeft 9 proffesionele recensies verzameld voor Western Digital RE2 500GB 3.5" SATA. Het gemiddelde van deze proffesionele recensies is 74 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
74%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:54:15
Fr a recueilli 9 avis d’experts pour Western Digital RE2 500GB 3.5" 500 Go SATA et la note moyenne est de 74 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
74%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:54:15
De hat 9 Expertenmeinungen über Western Digital RE2 500GB 3.5 Zoll SATA eingeholt. Das duchschnittliche Epertenrating ist 74 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
74%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:54:15
Testseek ha raccolto 9 recensioni da parte di esperti per Western Digital RE2 500GB 3.5" SATA e la valutazione media da parte degli esperti è di 74 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
74%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:54:15
Es ha coleccionado 9 opiniones de expertos para Western Digital RE2 500GB 3.5" SATA y la calificación media es 74 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
74%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:54:15
Dk har samlet 9 ekspertanmeldelser for Western Digital RE2 500GB 3.5" SATA og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:54:15
Se har samlat in 9 experttester för Western Digital RE2 500GB 3.5" SATA och det genomsnittliga betyget är 74 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
74%
Source Review comments Score
digitalversus.com
Updated:
2018-06-01 09:54:13
The 500 GB of WesternDigitals Caviar RE2 WD5000YS that we tested isnt the fastest drive weve ever had in our labs, but it remains a fairly solid hard drive.When writing data, it averages 61.7 MB/s against 57.9 MB/s for reading files, whereas the ver...
Good Average performance, Remains cool...
Bad Faster drives available, Quiter drives available, Seek time much slower than the average...
40%
tweaktown.com
Updated:
2018-06-01 09:54:15
to the PC world, Hard Disk Drivers have been getting bigger and bigger. Technology to pack more onto the platters of a HDD keep getting better to the point where we are now seeing storage capabilities hitting half a terabyte or a whooping 500GB.Speed...
Bottom line It is clear that HDD technology has taken a turn for the better.For 10 years hard disk drivers have been on the same old parallel interface with only two drivers per channel. Now SATA is here as well as in full swing and we can have as many channels a...
90%
goodgearguide.com.au
Updated:
2018-06-01 09:54:15
This drive represents low cost and high capacity storage, compared to SCSI or Fibre Channel drives, and is a worthy storage option for small to medium businesses that require a large capacity solution for their servers.
Good Lots of storage, Reliable...
Bad Not ultra quick The Final Word This drive represents low cost and high capacity storage, compared to SCSI or Fibre Channel drives, and is a worthy storage option for small to medium businesses that require a large capacity solution for their servers.
Bottom line This drive represents low cost and high capacity storage, compared to SCSI or Fibre Channel drives, and is a worthy storage option for small to medium businesses that require a large capacity solution for their servers.
90%
jmax-hardware.com
Updated:
2018-06-01 09:54:12
Difficile de comparer des unités aussi différentes. Quand certaines sont plutôt destinées à un usage grand public de stockage, d'autres sont plutôt spécialisées dans des tâches plus contraignantes comme la mise en RAID ou l'accès aléatoire multi-utilisateurs. Les premiers sont...
60%
Lesnumeriques.com
Updated:
2018-06-01 09:54:12
Les débits du Caviar RE2 ne sont pas les plus élevés de ce comparatif mais ils restent tout de même dans la moyenne. En écriture on obtient ainsi 61.7 Mo/s tandis que ce sont 57.9 Mo/s qui sont traités lors de la lecture. Le...
Good Performances dans la moyenne, Chauffe peu...
Bad On trouve plus rapide, On trouve plus silencieux, Temps d'accès plus long que la moyenne...
Bottom line Sans être mauvais dans les différents tests, le RE2 n'arrive pas à se distinguer des autres disques durs testés. Au final, on ne lui trouve que peu d'intérêt...
40%
bitcity.it
Updated:
2018-06-01 09:54:12
Caviar RE2 WD5000YS fa parte della serie di "enterprise hard disk" di Western Digital, si tratta dunque di un modello dedicato agli ambienti professionali e a configurazioni che dovranno operare in situazioni dove sono richieste elevate prestazi...
Good MTBF elevato, garanzia di 5 anni, ottime prestazioni, sistemi proprietari per l'utilizzo in array Raid...
Bad Nessun inconveniente rilevato...
93%
amug.org
Updated:
2018-06-01 09:54:15
Western Digital is currently selling the WD Caviar RE2 500GB SATA 3.0Gb/s hard drive model WD5000YS. As several members have already installed this hard drive in an Apple Mac Pro, AMUG thought it might provide an interesting review. The Maxtor Maxline...
80%
techgage.com
Updated:
2018-06-01 09:54:15
When the time comes to build or upgrade a machine, hard drives tend to usually follow in the game plan. It seems every year, we -need- to upgrade our storage in order to simply house all of our goods, especially in this digital age. Needless to say, c...
Good Proven faster than the Seagate 500GB, Priced very well on select websites, Includes sturdy S-ATA cable, Perfect for RAID...
Bad Need to use Molex connector if you use included SATA cable.
Bottom line After giving the RE2 500GB a test, I have to say I am impressed. I didnt expect it to beat out the Seagate like it did, in every single test. Since this is an enterprise class drive, I guess its to be expected. Whats not to be expected though, is t...
90%
dinside.no/data
Updated:
2018-06-01 09:54:15
Western Digital var lenge vår favoritt blant disk-produsentene, og leverte rimelige, raske og svært stillegående disker. Etter hvert har konkurransen blitt hardere, og forspranget har blitt innhentet av konkurrentene, spesielt på støy. I dag er...
83%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)