Western Digital logo

Western Digital Scorpio SATA Hard Drive internal hard drive 40 GB 5400 RPM 8 MB 2.5" Serial ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25676
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years
Long product name Western Digital Scorpio SATA Hard Drive internal hard drive 40 GB 5400 RPM 8 MB 2.5" Serial ATA:

Scorpio SATA Hard Drive 40GB, 8MB buffer, 5400RPM

Short summary description Western Digital Scorpio SATA Hard Drive internal hard drive 40 GB 5400 RPM 8 MB 2.5" Serial ATA:

Western Digital Scorpio SATA Hard Drive, 40 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Western Digital Scorpio SATA Hard Drive internal hard drive 40 GB 5400 RPM 8 MB 2.5" Serial ATA:

Western Digital Scorpio SATA Hard Drive. HDD capacity: 40 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.