Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital Caviar SE16 400GB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Caviar SE16 400GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD4000KD-RFB
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWestern Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2848
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 12 Jan 2019 14:06:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Western Digital Caviar SE16 400GB 3.5" Serial ATA :
The short editorial description of Western Digital Caviar SE16 400GB 3.5" Serial ATA

3.5", 400GB, 16MB Cache, SATA, 7200RPM, Refurbished
More>>>
Short summary description Western Digital Caviar SE16 400GB 3.5" Serial ATA:
This short summary of the Western Digital Caviar SE16 400GB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Caviar SE16 400GB, 3.5", 400 GB, 7200 RPM

Long summary description Western Digital Caviar SE16 400GB 3.5" Serial ATA:
This is an auto-generated long summary of Western Digital Caviar SE16 400GB 3.5" Serial ATA based on the first three specs of the first five spec groups.

Western Digital Caviar SE16 400GB. HDD size: 3.5", HDD capacity: 400 GB, HDD speed: 7200 RPM

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:53:37
Uk has collected 8 expert reviews for Western Digital Caviar SE16 400GB 3.5" Serial ATA and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:53:37
Nl heeft 8 proffesionele recensies verzameld voor Western Digital Caviar SE16 400GB 3.5" SATA. Het gemiddelde van deze proffesionele recensies is 88 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
88%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:53:37
Fr a recueilli 8 avis d’experts pour Western Digital Caviar SE16 400GB 3.5" 400 Go SATA et la note moyenne est de 88 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
88%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:53:37
De hat 8 Expertenmeinungen über Western Digital Caviar SE16 400GB 3.5 Zoll SATA eingeholt. Das duchschnittliche Epertenrating ist 88 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
88%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:53:37
Testseek ha raccolto 8 recensioni da parte di esperti per Western Digital Caviar SE16 400GB 3.5" SATA e la valutazione media da parte degli esperti è di 88 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
88%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:53:37
Es ha coleccionado 8 opiniones de expertos para Western Digital Caviar SE16 400GB 3.5" SATA y la calificación media es 88 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
88%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:53:37
Dk har samlet 8 ekspertanmeldelser for Western Digital Caviar SE16 400GB 3.5" SATA og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 09:53:37
Se har samlat in 8 experttester för Western Digital Caviar SE16 400GB 3.5" SATA och det genomsnittliga betyget är 88 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
88%
Source Review comments Score
tomshardware.co.uk
Updated:
2018-06-01 09:53:32
Whenever we talk to representatives of storage companies these days - especially hard drive makers - they are always very excited about the future. The demand for storage is increasing, both in the home and business segments, and the traditional hard...
0%
Chip.de
Updated:
2018-06-01 09:53:32
Bisher waren Festplatten ab 400 GByte entweder zu laut oder zu langsam – oder beides. Die WD 4000 KD ist das erste Modell weitgehend ohne diese Mankos und landet daher in der Oberklasse unserer Top 10.
0%
tomshardware.com
Updated:
2018-06-01 09:53:32
A quick hard drive such as Western Digitals Raptor noticeably accelerates your PC, but is it still the best choice for enthusiasts?...
0%
barefeats.com
Updated:
2018-06-01 09:53:32
If you ordered a Quad Core, youre the kind of person who wants the fastest of the fastest. That includes the hard drive. "Whats the best boot drive setup? Is there one really fast drive that stands out from the rest? Should you use a RAID 0 pair as a...
0%
maximumpc.com
Updated:
2018-06-01 09:53:32
Western Digital has been sitting on the sidelines of the hard drive technology race for the past year, quietly petting its Raptor, watching the competition ratchet up both capacity and buffer sizes to unheard of levels. And now that every one of its co...
90%
pcstats.com
Updated:
2018-06-01 09:53:32
The Caviar SE16 WD4000KD supports the 150MB/s Serial ATA I standard, and sports a mammoth 16MB onboard cache buffer.
85%
techwarelabs.com
Updated:
2018-06-01 09:53:37
Western Digital Not to long ago, we had taken a look at a couple 400GB hard drives from Hitachi and Seagate. At the time, capacity wise those were the biggest hard drives you could come across. Now however, Hitachi has released their 500GB har...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)