Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 36 GB 3.5" 10000 RPM Serial ATA
- - Storage drive buffer size: 16 MB
- - 822 g
Warranty:
5-year.
Long product name Western Digital Raptor 36 GB internal hard drive 10000 RPM 16 MB 3.5" Serial ATA
:
SATA Hard Drives 36 GB, 1.5 Gb/s, 16 MB Cache, 10,000 RPM
The long product name of Western Digital Raptor 36 GB internal hard drive 10000 RPM 16 MB 3.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SATA Hard Drives 36 GB, 1.5 Gb/s, 16 MB Cache, 10,000 RPM
More>>>
Short summary description Western Digital Raptor 36 GB internal hard drive 10000 RPM 16 MB 3.5" Serial ATA:
This short summary of the Western Digital Raptor 36 GB internal hard drive 10000 RPM 16 MB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital Raptor 36 GB, 36 GB, 10000 RPM, 16 MB, 3.5", Serial ATA
Long summary description Western Digital Raptor 36 GB internal hard drive 10000 RPM 16 MB 3.5" Serial ATA:
This is an auto-generated long summary of Western Digital Raptor 36 GB internal hard drive 10000 RPM 16 MB 3.5" Serial ATA based on the first three specs of the first five spec groups.
Western Digital Raptor 36 GB. HDD capacity: 36 GB, HDD speed: 10000 RPM, Storage drive buffer size: 16 MB, HDD size: 3.5", Interface: Serial ATA