Western Digital logo

Western Digital Caviar RE 320GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10240
Info modified on:
07 Mar 2024, 15:34:52
Long product name Western Digital Caviar RE 320GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

HD Caviar RE 320GB EIDE 7200rpm 8MB Buffer 3 Year Warranty 20pk bulk

Short summary description Western Digital Caviar RE 320GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

Western Digital Caviar RE 320GB, 320 GB, 7200 RPM, 8 MB, 3.5", EIDE/ATA

Long summary description Western Digital Caviar RE 320GB internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

Western Digital Caviar RE 320GB. HDD capacity: 320 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: EIDE/ATA

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.