location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Black 3.5" 2 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD2003FZEX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0718037810553 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 13:10:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Installation Guide (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Proper Handling of WD Hard Drives Brochure (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WD Internal Drives Model Number Sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Western Digital Black 3.5" 2 TB Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5" 7200 RPM Serial ATA III
  • - PC HDD
  • - Storage drive buffer size: 64 MB
  • - 6 Gbit/s
  • - 600 g
Warranty: 5 years
Long product name Western Digital Black 3.5" 2 TB Serial ATA III :
The long product name of Western Digital Black 3.5" 2 TB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 TB, 3.5", SATA 6Gb/s, 7200 RPM, 64MB
More>>>
Short summary description Western Digital Black 3.5" 2 TB Serial ATA III:
This short summary of the Western Digital Black 3.5" 2 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Black, 3.5", 2 TB, 7200 RPM

Long summary description Western Digital Black 3.5" 2 TB Serial ATA III:
This is an auto-generated long summary of Western Digital Black 3.5" 2 TB Serial ATA III based on the first three specs of the first five spec groups.

Western Digital Black. HDD size: 3.5", HDD capacity: 2 TB, HDD speed: 7200 RPM

FOR LOADING GAMES OR LARGE FILES
FOR LOADING GAMES OR LARGE FILES

The WD Black drive features a dual-core processor that offers twice the processing capability as a standard single-core processor to maximize drive performance.

HIGH-SPEED DATA TRANSFER
HIGH-SPEED DATA TRANSFER

With 128MB of cache on 5TB and 6TB models, WD's Dynamic Cache Technology improves performance in real time to allocate and optimize cache between reads and writes.

INCREASED RELIABILITY
INCREASED RELIABILITY

Helps reduce system-induced vibrations from other components, optimizing performance and reliability.

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 11:16:25
Uk has collected 55 expert reviews for Western Digital Black 3.5" 2 TB Serial ATA III and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
play3r.net
Updated:
2015-01-01 11:16:25
With the ever present emergence of high performance storage solutions on the market, SSDs have been sitting top of the tree pretty comfortably when it comes to performance but sometimes the £/GB ratio is somewhat expensive to some.  So with that being sai...
Bottom line Well now that the Western Digital Black 2TB Hard Drive has been on the test bench and received a good testing, can it really be considered a “performance” drive?  With the emphasis being on pure performance and offering a happy medium to purchasing an SSD...
80%
uk.hardware.info
Updated:
2015-01-01 11:16:25
In late October, Western Digital released a new version of its Caviar Black Edition hard disks. WD calls the new ones 'Caviar Black' like the original series, but promises better performance compared to the first version. We tested the 4TB model. Whil...
Bottom line The new Western Digital Caviar Black Edition 4TB is indeed faster than the original, but we'd argue that it's too little too late. The Seagate Barracuda 7200.14 series, while not available as a 4TB disks, is faster in every benchmark. If you need a 4TB...
0%
impulsegamer.com
Updated:
2015-01-01 11:16:25
Western Digital (WD) have just released one of their largest and fastest SATA drives that boasts some truly impressive features. This drive has been designed with performance in mind and thanks to WD's new technology and software algorithms, the end resul...
Bottom line The WD Black 4TB Desktop Hard Drive (WD4003FZEX) offers some very impressive results in terms of performance without increasing the overall power consumption of the drive...
94%
itreviews.com
Updated:
2015-01-01 11:16:25
Western Digital’s new “Black” 4TB (WD4003FZEX) drive is the latest high-capacity internal spinning disc from the long-time drive manufacturer. While solid-state drives (SSDs) may have captured much of the high-performance segment, the WD Black 4TB is a gr...
Bottom line High-end performance (for a hard drive) and a low cost per GB make the WD Black 4TB internal hard drive a winner...
80%
tweaktown.com
Updated:
2015-01-01 11:16:25
The Western Digital Black is a symbol of storage performance. Even if we go back to the days before solid state was king, the drive you wanted in your system was, next to the Raptor, a WD Black...
Bottom line The second generation 4TB WD Black ushers in a new level of performance for consumer grade HDDs. This should allow gamers and creative professionals to achieve the performance and capacity they desire in one storage solution...
93%
nasilemaktech.com
Updated:
2016-12-07 07:14:11
By now, most of you have already known that hard disks are notoriously slow compared to SSDs. We're no strangers to those sluggish speeds either, as SSDs are really pricey. No matter how affordable SSDs are these days though, the price/gigabyte can never...
Bottom line The WD Black is clearly aimed for power users who wants three main things - price, capacity, and most importantly - performance. WD managed to strike a great balance between these 3 things, and I'm impressed beyond words that its benchmarked speeds are actually better than what's stated on its specs sheet...
94%
back2gaming.com
Updated:
2016-12-07 07:14:12
It hasn't been that long since we've had the latest and greatest 4TB drive from WD with the Black 4TB (WD4001FAEX) and its enterprise counterpart the WD RE 4TB both leaving us impressed with their size and performance. The company is now souping up their...
Good Great performance | 5year warranty...
Bad Price...
Bottom line Today we have the WD Black 4TB (WD4003FZEX) for review and we'll see if WD has upped the desktop drive performance game once again. Read on!...
90%
technologyx.com
Updated:
2015-01-01 11:16:25
Western Digital's Caviar Black drives have long been some of the fastest and most reliable consumer grade hard drives on the market, and for good reason. WD (Western Digital) has been making hard drives since the 80s and has been an industry leader since...
Bottom line The Black Series lives up to its name and performs very well. For those of you looking for a fast mechanical drive that will last look no further!...
86%
hardwaresecrets.com
Updated:
2015-01-01 11:16:25
While SSDs are the best choice in roles that need high speed (mostly boot drives for the home user), many people need large amounts of storage space, and traditional hard drives still give the best value per gigabyte. Four-terabyte drives are the bigge...
0%
techarp.com
Updated:
2015-01-01 11:16:25
The Western Digital Red family of NAS hard disk drives is quite an interesting enhancement of the Western Digital Green family of low-powered, slower-spinning hard disk drives (formerly known as the Western Digital Caviar Green family). It is basicall...
0%
pcmag.com
Updated:
2015-01-01 11:16:25
Western Digital's new "Black" 4TB (WD4003FZEX)%displayPrice% at %seller% drive is the latest high-capacity internal spinning disc from the long-time drive manufacturer. While solid-state drives (SSDs) may have captured much of the high-performance segment...
Good Whopping 4TB of space. Low price per GB.
Bad Falling SSD prices continue to cut into hard drive's appeal...
Bottom line High-end performance (for a hard drive) and a low cost per GB make the WD Black 4TB internal hard drive a winner...
80%
storagereview.com
Updated:
2015-01-01 11:16:25
The WD Black 4TB desktop hard drive is the latest high-capacity, high-performance drive from WD. The 4TB Black isn't entirely new of course, WD has been shipping a drive in this configuration for over a year. The prior 4TB model, WD4001FAEX, was a big ste...
Good Top-in-class performance, Huge improvements over prior generation, 5-year Warranty...
Bad A bit pricey...
Bottom line Western Digital's updated Black line showed dominance over the market for the highest-capacity hard drives, providing top-in-class performance in all categories...
0%
legitreviews.com
Updated:
2015-01-01 11:16:25
Desktop PC sales might be down, but our storage needs are increasing at a rather fast pace. When building a PC many experts often tell people to find out how much storage space they need now, then double that number for growth and then double that number...
0%
Techreport.com
Updated:
2015-01-01 11:16:25
SSDs get most of the attention, but mechanical hard drives are still a big part of the PC storage industry. Their capacity expands with each new generation, driving down the cost of a gigabyte to just pennies—a full order of magnitude lower than even the...
Bottom line In a sense, the Western Digital Black 4TB has no equals. There are only two consumer-grade drives on the market with the same capacity and 7,200-RPM spindle speed, and this is the only one with five-year warranty coverage. You'd expect to pay a premium t...
0%
techgage.com
Updated:
2015-01-01 11:16:25
As I begin writing this review, I find myself sitting here in awe that it's a 4TB hard drive we're dealing with. I had the same reaction when the first 1TB model hit the market, and likewise, the first 2TB model. 3TB seemed a little unimpressive given our...
Good It's 4TB, Offers good transfer performance, No price premium vs. Black 2TB: $0.0825 per GB vs. $0.09 per GB (note: Green 2TB = $0.055 per GB)...
Bad Poor latency performance; outshined by WD's Green drives...
0%
vrworld.com
Updated:
2015-02-01 15:08:16
Today we are taking a look at some of Western Digital’s high end 4 TB drives: the WD4000FYYZ RE enterprise drive, the WD4001FAEX Black Series consumer drive, and the WD4003FZEX Black Series consumer drive. Each one of these drives is designed to prov...
0%
Brand Image Product code Product Stock Price from
Western Digital

Western Digital Blue 3.5" 6 TB Serial ATA III
(show image)
WD60EZAZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 1 TB Serial ATA III
(show image)
WD10JPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3.5" 500 GB Serial ATA III
(show image)
WD5000AZLX Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3.5" 1 TB Serial ATA III
(show image)
WD10EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3.5" 3 TB Serial ATA III
(show image)
WD30EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3.5" 6 TB Serial ATA III
(show image)
WD60EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3.5" 500 GB Serial ATA III
(show image)
WD5000AZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3.5" 2 TB Serial ATA III
(show image)
WD20EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Blue 3.5" 4 TB Serial ATA III
(show image)
WD40EZRZ Blue 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Black 2.5" 320 GB Serial ATA III
(show image)
WD3200LPLX Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 7 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)