Warranty:
3-year.
Long product name Western Digital Scorpio 100 GB SATA internal hard drive
:
2.5-inch SATA Hard Drives 100 GB, 1.5 Gb/s, 8 MB Cache, 5400 RPM
The long product name of Western Digital Scorpio 100 GB SATA internal hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2.5-inch SATA Hard Drives 100 GB, 1.5 Gb/s, 8 MB Cache, 5400 RPM
More>>>
Short summary description Western Digital Scorpio 100 GB SATA internal hard drive:
This short summary of the Western Digital Scorpio 100 GB SATA internal hard drive data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital Scorpio 100 GB SATA
Long summary description Western Digital Scorpio 100 GB SATA internal hard drive:
This is an auto-generated long summary of Western Digital Scorpio 100 GB SATA internal hard drive based on the first three specs of the first five spec groups.
Western Digital Scorpio 100 GB SATA