Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ultrastar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrastar A7K2000, 1TB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A39289 show
Show alternative article codes used in the online market place
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWestern Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29503
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 25 Jul 2019 09:45:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA :
The short editorial description of Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA

Ultrastar A7K2000, 1TB SATA HDD, 3.5", 7200RPM, 32MB Cache, 680g
More>>>
Short summary description Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA:
This short summary of the Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Ultrastar A7K2000, 1TB, 3.5", 1000 GB, 7200 RPM

Long summary description Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA:
This is an auto-generated long summary of Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA based on the first three specs of the first five spec groups.

Western Digital Ultrastar A7K2000, 1TB. HDD size: 3.5", HDD capacity: 1000 GB, HDD speed: 7200 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:50
Uk has collected 2 expert reviews for Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:51
Nl heeft 2 proffesionele recensies verzameld voor Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB SATA. Het gemiddelde van deze proffesionele recensies is 40 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:49
Fr a recueilli 2 avis d’experts pour Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 Go SATA et la note moyenne est de 40 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:50
De hat 2 Expertenmeinungen über Western Digital Ultrastar A7K2000, 1TB 3.5 Zoll 1000 GB SATA eingeholt. Das duchschnittliche Epertenrating ist 40 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:50
Testseek ha raccolto 2 recensioni da parte di esperti per Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB SATA e la valutazione media da parte degli esperti è di 40 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:51
Es ha coleccionado 2 opiniones de expertos para Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB SATA y la calificación media es 40 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:51
Dk har samlet 2 ekspertanmeldelser for Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB SATA og den gennemsnitlige ekspertbedømmelse er 40 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:51
Se har samlat in 2 experttester för Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB SATA och det genomsnittliga betyget är 40 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
40%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:51
Es has recollit 1 revisió d'experts per Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB SATA però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 19:04:50
Testseek има добиено 1 оцени од експерти за Western Digital Ultrastar A7K2000, 1TB 3.5" 1000 GB Serial ATA при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-01-01 10:01:37
When you're paying over the odds for a 1TB hard disk, you're going to want the absolute best. Unfortunately, the Hitachi Ultrastar A7K2000 doesn't get off to a good start, as it uses the older SATA2 interface, rather than the modern SATA3. Unsurprising...
Bottom line Relatively low power consumption and a long warranty are appealing but we require faster performance from our hard disks...
40%
Pcwelt.de
Updated:
2015-01-01 10:01:37
Die Festplatte Hitachi Ultrastar A7K2000 HUA722010CLA330 ist für den professionellen Einsatz gedacht. Der Test prüft, ob sich der hohe Preis auch im privaten Bereich rentiert. Besonderheit: Die Hitachi Ultrastar A7K2000 1TB gehört zur Server-Festpla...
0%
Brand Image Product code Product Stock Price from
HGST

HGST Ultrastar 7K4000 3.5" 4000 GB Serial ATA III
(show image)
0F14683-20PK 7K4000 0,00
(excl. VAT)
0 (incl. VAT)
HGST

HGST Ultrastar A7K2000 3.5" 1000 GB Serial ATA II
(show image)
0A39289-20PK A7K2000 0,00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 7 distributor(s)
Portugal 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 4 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Switzerland 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
Customer service details
Array