location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wera 190 i VDE Multi-bit screwdriver One-way screwdriver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wera Check ‘Wera’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190 i VDE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05005300001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013288032485
Category:
A manual screwdriver is tool with a flattened or cross-shaped tip that fits into the head of a screw to turn it by hand. Screwdriver sets include various sizes of screwdriver and usually a case.
Manual Screwdrivers Check ‘Wera’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wera: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:52:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Wera 190 i VDE Multi-bit screwdriver One-way screwdriver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Insulated VDE blades for secure work at 1,000 volts
  • - Smooth hard zones for high speed turning, soft grip zones for high torque transfer
  • - Handle markings simplify finding and sorting of tools
  • - Hexagonal anti-roll feature against rolling away
  • - Zinc phosphate plated
Long product name Wera 190 i VDE Multi-bit screwdriver One-way screwdriver :
The long product name of Wera 190 i VDE Multi-bit screwdriver One-way screwdriver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

190 i VDE Insulated nutdriver
More>>>
Short summary description Wera 190 i VDE Multi-bit screwdriver One-way screwdriver:
This short summary of the Wera 190 i VDE Multi-bit screwdriver One-way screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.

Wera 190 i VDE, 26 mm, 223 mm, 26 mm, 92 g

Long summary description Wera 190 i VDE Multi-bit screwdriver One-way screwdriver:
This is an auto-generated long summary of Wera 190 i VDE Multi-bit screwdriver One-way screwdriver based on the first three specs of the first five spec groups.

Wera 190 i VDE. Width: 26 mm, Length: 223 mm, Height: 26 mm

Brand Image Product code Product Stock Price from
Wera

Wera 05005310001 manual screwdriver Single Ratchet screwdriver
(show image)
05005310001 05005310001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05005305001 manual screwdriver Single Ratchet screwdriver
(show image)
05005305001 05005305001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05005325001 manual screwdriver Single Ratchet screwdriver
(show image)
05005325001 05005325001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05005320001 manual screwdriver Single Ratchet screwdriver
(show image)
05005320001 05005320001 0.00
(excl. VAT)
0 (incl. VAT)
Wera

Wera 05005315001 manual screwdriver Single Ratchet screwdriver
(show image)
05005315001 05005315001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)