location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Wera 867/4 Z SB screwdriver bit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wera Check ‘Wera’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
867/4 Z SB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05073526001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013288105929
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Wera: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2023 12:08:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Wera 867/4 Z SB screwdriver bit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 pc(s)
  • - Torx
  • - Shank
Long product name Wera 867/4 Z SB screwdriver bit 1 pc(s) :
The long product name of Wera 867/4 Z SB screwdriver bit 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

867/4 Z SB Bits
More>>>
Short summary description Wera 867/4 Z SB screwdriver bit 1 pc(s):
This short summary of the Wera 867/4 Z SB screwdriver bit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Wera 867/4 Z SB, 1 pc(s), Torx, TX10, 867/4 Z TORX 1 x TX 10x89, ISO 1173-F, 89 mm

Long summary description Wera 867/4 Z SB screwdriver bit 1 pc(s):
This is an auto-generated long summary of Wera 867/4 Z SB screwdriver bit 1 pc(s) based on the first three specs of the first five spec groups.

Wera 867/4 Z SB. Number of bits: 1 pc(s), Screwdrivers/bits tips included: Torx, Torx Plus screwdriver bits: TX10. Length: 89 mm, Package width: 60 mm, Package depth: 11 mm. Shank size: 25.4 / 4 mm (1 / 4"), Shank shape: Hexagonal, Package type: Blister