Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Single
- - Ratchet screwdriver
- - Screwdrivers/bits tips included: Hex (metric)
- - Magnetic bit holder
- - Number of screwdrivers: 1
- - Red, Yellow
More>>>
Short summary description Wera 05005335001 manual screwdriver Single Ratchet screwdriver:
This short summary of the Wera 05005335001 manual screwdriver Single Ratchet screwdriver data-sheet is auto-generated and uses the product title and the first six key specs.
Wera 05005335001, 223 mm
Long summary description Wera 05005335001 manual screwdriver Single Ratchet screwdriver:
This is an auto-generated long summary of Wera 05005335001 manual screwdriver Single Ratchet screwdriver based on the first three specs of the first five spec groups.
Wera 05005335001. Length: 223 mm