location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 47007 mobile phone spare part Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47007
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47007 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849470073
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 47007 mobile phone spare part Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Brand compatibility: Huawei
  • - Lithium-Ion (Li-Ion)
  • - 1300 mAh
  • - Black
Warranty: 3 Years warranty on function
Long product name Goobay 47007 mobile phone spare part Battery Black :
The long product name of Goobay 47007 mobile phone spare part Battery Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 3.7V, 1300mAh
More>>>
Short summary description Goobay 47007 mobile phone spare part Battery Black:
This short summary of the Goobay 47007 mobile phone spare part Battery Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 47007, Battery, Huawei, Black, Lithium-Ion (Li-Ion), 1300 mAh, 3.7 V

Long summary description Goobay 47007 mobile phone spare part Battery Black:
This is an auto-generated long summary of Goobay 47007 mobile phone spare part Battery Black based on the first three specs of the first five spec groups.

Goobay 47007. Product type: Battery, Brand compatibility: Huawei, Product colour: Black. Width: 42.1 mm, Height: 5.3 mm, Depth: 64.3 mm. Package type: Box. Compatible products: Y300, Number of batteries included: 1 pc(s)

Brand Image Product code Product Stock Price from
Goobay

Goobay 43326 mobile phone spare part Battery
(show image)
43326 43326 0.00
(excl. VAT)
0 (incl. VAT)
Tecxus

Tecxus MP f/ SIE C35/M35/S35 1250mAh LiPol Battery
(show image)
75367 MP f/ SIE C35/M35/S35 1250mAh LiPol 0.00
(excl. VAT)
0 (incl. VAT)