location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Weidmüller PAC-S300-SD15-V3-1M5 signal cable 1.5 m Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Weidmüller Check ‘Weidmüller’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAC-S300-SD15-V3-1M5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7789228015
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8430243965217
Category:
A cable designed to carry current of less than one ampere per conductor.
Signal Cables Check ‘Weidmüller’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Weidmüller: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Weidmüller PAC-S300-SD15-V3-1M5 signal cable 1.5 m Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - Black, Grey
  • - 1 pc(s)
Long product name Weidmüller PAC-S300-SD15-V3-1M5 signal cable 1.5 m Black, Grey :
The long product name of Weidmüller PAC-S300-SD15-V3-1M5 signal cable 1.5 m Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pre-assembled cable, PAC, -10 - 50 °C
More>>>
Short summary description Weidmüller PAC-S300-SD15-V3-1M5 signal cable 1.5 m Black, Grey:
This short summary of the Weidmüller PAC-S300-SD15-V3-1M5 signal cable 1.5 m Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Weidmüller PAC-S300-SD15-V3-1M5, 1.5 m, Black, Grey, -10 - 50 °C, -10 - 60 °C, 1 pc(s)

Long summary description Weidmüller PAC-S300-SD15-V3-1M5 signal cable 1.5 m Black, Grey:
This is an auto-generated long summary of Weidmüller PAC-S300-SD15-V3-1M5 signal cable 1.5 m Black, Grey based on the first three specs of the first five spec groups.

Weidmüller PAC-S300-SD15-V3-1M5. Cable length: 1.5 m, Product colour: Black, Grey. Quantity per pack: 1 pc(s)