location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Weidmüller MF-ABB 12/8 MC NE WS Terminal block markers 280 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Weidmüller Check ‘Weidmüller’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF-ABB 12/8 MC NE WS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2047350000
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4050118411133
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Weidmüller: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:16:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Weidmüller MF-ABB 12/8 MC NE WS Terminal block markers 280 pc(s):
This short summary of the Weidmüller MF-ABB 12/8 MC NE WS Terminal block markers 280 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Weidmüller MF-ABB 12/8 MC NE WS, Terminal block markers, 280 pc(s), Polyamide, White, -40 - 100 °C, V2

Long summary description Weidmüller MF-ABB 12/8 MC NE WS Terminal block markers 280 pc(s):
This is an auto-generated long summary of Weidmüller MF-ABB 12/8 MC NE WS Terminal block markers 280 pc(s) based on the first three specs of the first five spec groups.

Weidmüller MF-ABB 12/8 MC NE WS. Type: Terminal block markers, Quantity per pack: 280 pc(s), Material: Polyamide. Width: 8 mm, Height: 12 mm, Weight: 0.253 g