Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Wecare WEC1182 ink cartridge Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Wecare
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WEC1182
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WEC1182
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byWecare: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6144
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Wecare WEC1182 ink cartridge Black :
The short editorial description of Wecare WEC1182 ink cartridge Black

Inktcartridge 17G0050 for Z32 / Z22 / Z12.
More>>>
Short summary description Wecare WEC1182 ink cartridge Black:
This short summary of the Wecare WEC1182 ink cartridge Black data-sheet is auto-generated and uses the product title and the first six key specs.

Wecare WEC1182, Pigment-based ink, Black, 10 - 80%, 0 - 40 °C, 120 g, 35 ml

Long summary description Wecare WEC1182 ink cartridge Black:
This is an auto-generated long summary of Wecare WEC1182 ink cartridge Black based on the first three specs of the first five spec groups.

Wecare WEC1182. Ink type: Pigment-based ink, Printing colours: Black. Weight: 120 g. Print cartridge volume (metric): 35 ml

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details