Wasp WDT3200 Portable Data Terminal with Integrated Laser 0.3 GHz

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7604
Info modified on:
04 Apr 2019, 07:55:28
Warranty:
Warranty Period
Wasp Barcode Technologies hardware products purchased in the United Kingdom are warranted for a period of at least 2 years from the initial date of purchase to be free of defects in material and workmanship, provided the product remains unmodified and is operated under normal and proper conditions.

Return Policy
All products purchased directly from Wasp Barcode Technologies come with a 30-day, unconditional, money-back return policy. All returned items must be in like-new condition, securely packed for shipment in the original packing material and sent with a Return Merchandise Authorization (RMA) Number, obtainable by contacting Wasp customer service.

Support Policy
Wasp offers free, unlimited technical support for the life of a product*. We strive to provide you with products that are easy to use and provide a support process that quickly answers your questions. If you have a “how to” question, you may find our extensive Knowledge Base, which contains answers to commonly asked question, helpful or consult one of our support experts for personalized assistance.

*Excludes Point of Sale Bundles.
Long product name Wasp WDT3200 Portable Data Terminal with Integrated Laser 0.3 GHz:

WDT3200 Portable Data Terminal with Integrated Laser

Short summary description Wasp WDT3200 Portable Data Terminal with Integrated Laser 0.3 GHz:

Wasp WDT3200 Portable Data Terminal with Integrated Laser, 0.3 GHz, 0.0625 GB, 1 GB, 240 x 320 pixels, 12 h, Bluetooth

Long summary description Wasp WDT3200 Portable Data Terminal with Integrated Laser 0.3 GHz:

Wasp WDT3200 Portable Data Terminal with Integrated Laser. Processor frequency: 0.3 GHz. Internal memory: 0.0625 GB, Maximum internal memory: 1 GB. Display resolution: 240 x 320 pixels. Battery life (max): 12 h, Wireless technology: Bluetooth, Battery type: lithium-ion 3.7V, 1950mAh

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.